Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | Yes |
---|
Inductor power non-shielded 10uH SMD | RS |
Magnetics - Non-Shielded Power Inductor /Tape & Reel - 13" Reel Rohs Compliant: Yes |Bourns SDR1006-100KL | Newark Electronics |
Power Inductor (SMD), 10 uH, ± 20%, 2.6 A, Unshielded, 5.1 A, 9.8mm x 9.8mm x 5.8mm | Avnet America |
SDR1006 Series Wire-wound SMD Inductor with a Ferrite Core, 10 uH Wire-Wound | Bourns SDR1006-100KL | RS Americas |
Bourns Inductor, SMD, 10uH, , | Distrelec |
INDUCTOR, POWER, 10UH, NON SHIELDED | Farnell |
Where can I find additional details, specifications and documents for a SDR1006-100KL?
Additional datasheets, footprints and schematics for SDR1006-100KL are listed on our Part Details page. You can also find images and similar parts to SDR1006-100KL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SDR1006-100KL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SDR1006-100KL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SDR1006-100KL fall under?
The SDR1006-100KL is listed under Passive Components > More Passive Components.
Can I view similar or alternative parts?
You can view similar parts to SDR1006-100KL when available in the More Passive Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SDR1006-100KL you can contact the distributor directly for product support, shipping queries etc.
Is the SDR1006-100KL RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SDR1006-100KL have stock available?
Authorised distributors including RS, Newark Electronics, Avnet America, RS Americas and Distrelec have stock available or on a lead time for SDR1006-100KL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SDR1006-100KL often in real-time on the comparison pages.
What if I can't find stock of SDR1006-100KL?
You can fill out our help required form which you can use to request a quote for SDR1006-100KL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.