Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Inductance | 680nH |
---|---|
Inductance Tolerance | ± 20% |
DC Resistance Max | 6000µohm |
Q Factor | 26 |
DC Current Rating | 8.5A |
Self Resonant Frequency | 160MHz |
Q Test Frequency | 7.96MHz |
Inductor Case Style | SMD |
RoHS Compliant | Yes |
Inductor, Un-Shielded, 680Nh, 9.5A, Smd | Newark Electronics |
Power Inductor (SMD), 680 nH, ± 20%, 8.5 A, Unshielded, 9.5 A, 12.7mm x 10mm x 5mm | Avnet America |
Power Inductor (SMD), 680 nH, � 20%, 8.5 A, Unshielded, 9.5 A, 12.7mm x 10mm x 5mm | Avnet Abacus |
Where can I find additional details, specifications and documents for a SDR1005-R68ML?
Additional datasheets, footprints and schematics for SDR1005-R68ML are listed on our Part Details page. You can also find images and similar parts to SDR1005-R68ML on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SDR1005-R68ML on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SDR1005-R68ML price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SDR1005-R68ML fall under?
The SDR1005-R68ML is listed under Passive Components > More Passive Components.
Can I view similar or alternative parts?
You can view similar parts to SDR1005-R68ML when available in the More Passive Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SDR1005-R68ML you can contact the distributor directly for product support, shipping queries etc.
Is the SDR1005-R68ML RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SDR1005-R68ML have stock available?
Authorised distributors including Newark Electronics, Avnet America and Avnet Abacus have stock available or on a lead time for SDR1005-R68ML.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SDR1005-R68ML often in real-time on the comparison pages.
What if I can't find stock of SDR1005-R68ML?
You can fill out our help required form which you can use to request a quote for SDR1005-R68ML from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.