Status: | Unknown |
---|---|
Series: | SDR1005 Series |
RoHS: | Unknown |
Prices starting from US$0.27
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.34
|
53
in stock
|
Buy Now | |
TTI Europe
from US$0.31
|
45,600
in stock
|
Buy Now | |
Newark Electronics
from US$0.37
|
600
in stock
|
Buy Now | |
element14
from US$0.36
|
53
in stock
|
Buy Now | |
Avnet Abacus
-
|
1,200
in stock
|
Buy Now | |
Avnet America
from US$0.27
|
-
|
Buy Now | |
RS Americas
from US$0.71
|
-
|
Buy Now |
Inductance | 4.7µH |
---|---|
RMS Current (Irms) | 4.5A |
Inductor Construction | Unshielded |
Saturation Current (Isat) | 5.4A |
Product Range | SDR1005 Series |
Power Inductor Case | 12.7mm x 10mm x 5mm |
DC Resistance Max | 0.019ohm |
Inductance Tolerance | ± 20% |
SVHC | No SVHC (15-Jan-2018) |
External Depth | 10mm |
External Length / Height | 5mm |
External Width | 12.7mm |
Lead Spacing | 7.6mm |
No. of Pins | 2Pins |
Operating Temperature Max | 125°C |
Operating Temperature Min | -40°C |
Q Factor | 50 |
Q Test Frequency | 2.7MHz |
Resonant Frequency | 42MHz |
Self Resonant Frequency Min | 42MHz |
Test Frequency | 2.7MHz |
4.7 UH 20% | TTI Europe |
Inductor, Un-Shielded, 4.7Uh, 5.4A, Smd, Full Reel | Newark Electronics |
INDUCTOR, 4.7UH, 5.4A, SMD | element14 |
Power Inductor (SMD), 4.7 uH, � 20%, 4.5 A, Unshielded, 5.4 A, 12.7mm x 10mm x 5mm | Avnet Abacus |
Power Inductor (SMD), 4.7 uH, ± 20%, 4.5 A, Unshielded, 5.4 A, 12.7mm x 10mm x 5mm | Avnet America |
Inductor, Power, Non-Shielded, Wirewound, 4.7uH, 20%, 5.4A | Bourns SDR1005-4R7ML | RS Americas |
Where can I find additional details, specifications and documents for a SDR1005-4R7ML?
Additional datasheets, footprints and schematics for SDR1005-4R7ML are listed on our Part Details page. You can also find images and similar parts to SDR1005-4R7ML on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SDR1005-4R7ML on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SDR1005-4R7ML price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SDR1005-4R7ML fall under?
The SDR1005-4R7ML is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to SDR1005-4R7ML when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SDR1005-4R7ML you can contact the distributor directly for product support, shipping queries etc.
Is the SDR1005-4R7ML RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SDR1005-4R7ML have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and Avnet Abacus have stock available or on a lead time for SDR1005-4R7ML.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SDR1005-4R7ML often in real-time on the comparison pages.
What if I can't find stock of SDR1005-4R7ML?
You can fill out our help required form which you can use to request a quote for SDR1005-4R7ML from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.