Status: | Unknown |
---|---|
Series: | SDR1005 Series |
RoHS: | Unknown |
Prices starting from US$0.27
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.36
|
No stock
|
Buy Now | |
TTI Europe
from US$0.28
|
16,800
in stock
|
Buy Now | |
Newark Electronics
from US$0.47
|
1,098
in stock
|
Buy Now | |
element14
from US$0.30
|
1,098
in stock
|
Buy Now | |
Farnell
from US$0.31
|
1,098
in stock
|
Buy Now | |
Micros
from US$0.27
|
415
in stock
|
Buy Now | |
Avnet America
from US$0.27
|
-
|
Buy Now | |
Distrelec
from US$0.35
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Inductance | 47µH |
---|---|
RMS Current (Irms) | 1.4A |
Inductor Construction | Unshielded |
Saturation Current (Isat) | 1.6A |
Product Range | SDR1005 Series |
Power Inductor Case | 12.7mm x 10mm x 5mm |
DC Resistance Max | 0.19ohm |
Inductance Tolerance | ± 10% |
SVHC | No SVHC (15-Jan-2018) |
External Depth | 10mm |
External Length / Height | 5mm |
External Width | 12.7mm |
Lead Spacing | 7.6mm |
No. of Pins | 2Pins |
Operating Temperature Max | 125°C |
Operating Temperature Min | -40°C |
Q Factor | 25 |
Q Test Frequency | 2.2MHz |
Resonant Frequency | 12MHz |
Self Resonant Frequency Min | 12MHz |
Test Frequency | 2.2MHz |
47 UH 10% | TTI Europe |
Surface Mount Power Inductor, Sdr1005 Series, 47 H, 10%, Unshielded, 0.19 Ohm, 1.4 A Rohs Compliant: Yes |Bourns SDR1005-470KL | Newark Electronics |
INDUCTOR, 47UH, 1.6A, SMD | element14 |
SMD power inductor | Micros |
Power inductor SMD 47uH 1.4A | RS |
Power Inductor (SMD), 47 uH, ± 10%, 1.4 A, Unshielded, 1.6 A, 12.7mm x 10mm x 5mm | Avnet America |
Bourns Inductor, SMD, 47uH, 1.4A, 12MHz, 190mOhm | Distrelec |
Power Inductor (SMD), 47 uH, � 10%, 1.4 A, Unshielded, 1.6 A, 12.7mm x 10mm x 5mm | Avnet Abacus |
Where can I find additional details, specifications and documents for a SDR1005-470KL?
Additional datasheets, footprints and schematics for SDR1005-470KL are listed on our Part Details page. You can also find images and similar parts to SDR1005-470KL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SDR1005-470KL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SDR1005-470KL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SDR1005-470KL fall under?
The SDR1005-470KL is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to SDR1005-470KL when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SDR1005-470KL you can contact the distributor directly for product support, shipping queries etc.
Is the SDR1005-470KL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SDR1005-470KL have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and Micros have stock available or on a lead time for SDR1005-470KL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SDR1005-470KL often in real-time on the comparison pages.
What if I can't find stock of SDR1005-470KL?
You can fill out our help required form which you can use to request a quote for SDR1005-470KL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.