Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.30
I | 2.2 H |
---|---|
RMS C (I ) | 200 A |
I C | U |
S C (I ) | 240 A |
P R | SDR1005 S |
P I C | 12.7 10 5 |
Power Inductor (SMD), 2.2 mH, ± 10%, 200 mA, Unshielded, 240 mA, 12.7mm x 10mm x 5mm | Avnet America |
Power Inductor (SMD), 2.2 mH, � 10%, 200 mA, Unshielded, 240 mA, 12.7mm x 10mm x 5mm | Avnet Abacus |
Inductor, Un-Shielded, 2.2Mh, 240Ma, Smd | Newark Electronics |
Inductor, Power, Non-Shielded, Wirewound, 2200uH, 10% | Bourns SDR1005-222KL | RS Americas |
INDUCTOR, UN-SHIELDED, 2.2MH, 240MA, SMD | element14 |
2200 UH 10% | TTI Europe |
Where can I find additional details, specifications and documents for a SDR1005-222KL.?
Additional datasheets, footprints and schematics for SDR1005-222KL. are listed on our Part Details page. You can also find images and similar parts to SDR1005-222KL. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SDR1005-222KL. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SDR1005-222KL. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SDR1005-222KL. fall under?
The SDR1005-222KL. is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to SDR1005-222KL. when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SDR1005-222KL. you can contact the distributor directly for product support, shipping queries etc.
Is the SDR1005-222KL. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SDR1005-222KL. have stock available?
Authorised distributors including Avnet America, Avnet Abacus, Newark Electronics, RS Americas and element14 have stock available or on a lead time for SDR1005-222KL..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SDR1005-222KL. often in real-time on the comparison pages.
What if I can't find stock of SDR1005-222KL.?
You can fill out our help required form which you can use to request a quote for SDR1005-222KL. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.