Status: | Unknown |
---|---|
Series: | SDR1005 Series |
RoHS: | Unknown |
Inductance | 1.5mH |
---|---|
RMS Current (Irms) | 250mA |
Inductor Construction | Unshielded |
Saturation Current (Isat) | 300mA |
Product Range | SDR1005 Series |
Power Inductor Case | 12.7mm x 10mm x 5mm |
Power Inductor (SMD), 1.5 mH, � 10%, 250 mA, Unshielded, 300 mA, 12.7mm x 10mm x 5mm | Avnet Abacus |
Inductor, Un-Shielded, 1.5Mh, 300Ma, Smd | Newark Electronics |
Power Inductor (SMD), 1.5 mH, ± 10%, 250 mA, Unshielded, 300 mA, 12.7mm x 10mm x 5mm | Avnet America |
Inductor, Power, Non-Shielded, Wirewound, 1500uH, 10% | Bourns SDR1005-152KL | RS Americas |
1500 UH 10% | TTI Europe |
INDUCTOR, UN-SHIELDED, 1.5MH, 300MA, SMD | Farnell |
Where can I find additional details, specifications and documents for a SDR1005-152KL.?
Additional datasheets, footprints and schematics for SDR1005-152KL. are listed on our Part Details page. You can also find images and similar parts to SDR1005-152KL. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SDR1005-152KL. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SDR1005-152KL. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SDR1005-152KL. fall under?
The SDR1005-152KL. is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to SDR1005-152KL. when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SDR1005-152KL. you can contact the distributor directly for product support, shipping queries etc.
Is the SDR1005-152KL. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SDR1005-152KL. have stock available?
Authorised distributors including Avnet Abacus, Newark Electronics, Avnet America, RS Americas and TTI Europe have stock available or on a lead time for SDR1005-152KL..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SDR1005-152KL. often in real-time on the comparison pages.
What if I can't find stock of SDR1005-152KL.?
You can fill out our help required form which you can use to request a quote for SDR1005-152KL. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.