Status: | Unknown |
---|---|
Series: | SDR0906 Series |
RoHS: | Unknown |
Inductance | 470µH |
---|---|
RMS Current (Irms) | 400mA |
Inductor Construction | Unshielded |
Saturation Current (Isat) | 570mA |
Product Range | SDR0906 Series |
Power Inductor Case | 11mm x 10.5mm x 6.3mm |
DC Resistance Max | 1.63ohm |
Inductance Tolerance | ± 10% |
SVHC | No SVHC (15-Jan-2018) |
No. of Pins | 8Pins |
Q Factor | 15 |
Q Test Frequency | 796kHz |
Self Resonant Frequency Min | 5MHz |
Inductor,ferrite,470Uh,10+% Tol,10-% Tol,4149-Case Rohs Compliant: Yes |Bourns SDR0906-471KL | Newark Electronics |
Power Inductor (SMD), 470 uH, ± 10%, 400 mA, Unshielded, 570 mA, 10.5mm x 11mm x 6.3mm | Avnet America |
470 UH 10% | TTI Europe |
INDUCTOR, 470UH, 10%, 0.4A, SMD | Farnell |
Power Inductor (SMD), 470 uH, � 10%, 400 mA, Unshielded, 570 mA, 10.5mm x 11mm x 6.3mm | Avnet Abacus |
Where can I find additional details, specifications and documents for a SDR0906-471KL?
Additional datasheets, footprints and schematics for SDR0906-471KL are listed on our Part Details page. You can also find images and similar parts to SDR0906-471KL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SDR0906-471KL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SDR0906-471KL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SDR0906-471KL fall under?
The SDR0906-471KL is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to SDR0906-471KL when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SDR0906-471KL you can contact the distributor directly for product support, shipping queries etc.
Is the SDR0906-471KL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SDR0906-471KL have stock available?
Authorised distributors including Newark Electronics, Avnet America, TTI Europe, Farnell and Avnet Abacus have stock available or on a lead time for SDR0906-471KL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SDR0906-471KL often in real-time on the comparison pages.
What if I can't find stock of SDR0906-471KL?
You can fill out our help required form which you can use to request a quote for SDR0906-471KL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.