Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Body Material | Ferrite DR |
---|---|
Core Material | Ferrite DR |
Current Rating | 2.2A |
DC Current Rating | 2.2A |
DC Resistance Max | 0.15ohm |
Inductance | 27µH |
Inductance Tolerance | ± 10% |
Inductor Type | Power |
RoHS Compliant | Yes |
Power Inductor (SMD), 27 uH, ± 10%, 1.4 A, Unshielded, 2.2 A, 10.5mm x 11mm x 6.3mm | Avnet America |
Power Inductor (SMD), 27 uH, � 10%, 1.4 A, Unshielded, 2.2 A, 10.5mm x 11mm x 6.3mm | Avnet Abacus |
Where can I find additional details, specifications and documents for a SDR0906-270KL?
Additional datasheets, footprints and schematics for SDR0906-270KL are listed on our Part Details page. You can also find images and similar parts to SDR0906-270KL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SDR0906-270KL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SDR0906-270KL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SDR0906-270KL fall under?
The SDR0906-270KL is listed under Passive Components > More Passive Components.
Can I view similar or alternative parts?
You can view similar parts to SDR0906-270KL when available in the More Passive Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SDR0906-270KL you can contact the distributor directly for product support, shipping queries etc.
Is the SDR0906-270KL RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SDR0906-270KL have stock available?
Authorised distributors including Avnet America and Avnet Abacus have stock available or on a lead time for SDR0906-270KL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SDR0906-270KL often in real-time on the comparison pages.
What if I can't find stock of SDR0906-270KL?
You can fill out our help required form which you can use to request a quote for SDR0906-270KL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.