SDR0805-821KL Passive Components by Bourns Electronics

Inductor,Ferrite,820uH,10+% Tol,10-% Tol

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.22

Distributor Stock
Logo for Farnell
Farnell
from US$0.25
No stock
Buy Now
Logo for Distrelec
Distrelec
from US$0.30
800
in stock
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
19,000
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.42
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.22
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.22
-
Buy Now

Specifications

RoHS Compliant Yes

Alternative Descriptions

Bourns Inductor, SMD, 820uH, 230mA, 3MHz, 4Ohm | Distrelec
Power Inductor (SMD), 820 uH, � 10%, 230 mA, Unshielded, 350 mA, 7.8mm x 7.8mm x 5.3mm | Avnet Abacus
Inductor, 820Uh, Unshielded, 0.23A | Newark Electronics
Power Inductor (SMD), 820 uH, ± 10%, 230 mA, Unshielded, 350 mA, 7.8mm x 7.8mm x 5.3mm | Avnet America
820 UH 10% | TTI Europe
INDUCTOR, POWER, 820UH, NON SHIELDED | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SDR0805-821KL?

Additional datasheets, footprints and schematics for SDR0805-821KL are listed on our Part Details page. You can also find images and similar parts to SDR0805-821KL on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SDR0805-821KL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SDR0805-821KL price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SDR0805-821KL fall under?

The SDR0805-821KL is listed under Passive Components > More Passive Components.

Can I view similar or alternative parts?

You can view similar parts to SDR0805-821KL when available in the More Passive Components range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SDR0805-821KL you can contact the distributor directly for product support, shipping queries etc.

Is the SDR0805-821KL RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for SDR0805-821KL have stock available?

Authorised distributors including Distrelec, Avnet Abacus, Newark Electronics, Avnet America and TTI Europe have stock available or on a lead time for SDR0805-821KL.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SDR0805-821KL often in real-time on the comparison pages.

What if I can't find stock of SDR0805-821KL?

You can fill out our help required form which you can use to request a quote for SDR0805-821KL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay