SDR0805-390KL Passive Components by Bourns Electronics

Inductor,Ferrite,39uH,10+% Tol,10-% Tol

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.24

Distributor Stock
Logo for Farnell
Farnell
from US$0.25
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.25
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.24
-
Buy Now
Logo for RS Americas
RS Americas
from US$0.33
-
Buy Now
Logo for Distrelec
Distrelec
from US$0.31
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

RoHS Compliant Yes

Alternative Descriptions

Inductor,ferrite,39Uh,10+% Tol,10-% Tol Rohs Compliant: Yes |Bourns SDR0805-390KL | Newark Electronics
Power Inductor (SMD), 39 uH, ± 10%, 1.1 A, Unshielded, 1.7 A, 7.8mm x 7.8mm x 5.3mm | Avnet America
Inductors, Fixed, 39uH 10% SMD 0805 | Bourns SDR0805-390KL | RS Americas
Bourns Inductor, SMD, 39uH, 1.1A, 10MHz, 160mOhm | Distrelec
INDUCTOR, POWER, 39UH, NON SHIELDED | Farnell
Power Inductor (SMD), 39 uH, � 10%, 1.1 A, Unshielded, 1.7 A, 7.8mm x 7.8mm x 5.3mm | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SDR0805-390KL?

Additional datasheets, footprints and schematics for SDR0805-390KL are listed on our Part Details page. You can also find images and similar parts to SDR0805-390KL on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SDR0805-390KL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SDR0805-390KL price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SDR0805-390KL fall under?

The SDR0805-390KL is listed under Passive Components > More Passive Components.

Can I view similar or alternative parts?

You can view similar parts to SDR0805-390KL when available in the More Passive Components range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SDR0805-390KL you can contact the distributor directly for product support, shipping queries etc.

Is the SDR0805-390KL RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for SDR0805-390KL have stock available?

Authorised distributors including Newark Electronics, Avnet America, RS Americas, Distrelec and Farnell have stock available or on a lead time for SDR0805-390KL.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SDR0805-390KL often in real-time on the comparison pages.

What if I can't find stock of SDR0805-390KL?

You can fill out our help required form which you can use to request a quote for SDR0805-390KL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay