SDR0805-2R5ML Inductors & Filters by Bourns Electronics

INDUCTOR SHIELDED 2.5UH 7.2A 20%

Status: Unknown
Series: SDR0805 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.22

Distributor Stock
Logo for Farnell
Farnell
from US$0.25
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.25
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.22
-
Buy Now
Logo for element14
element14
from US$0.47
-
Buy Now
Logo for Distrelec
Distrelec
from US$0.30
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.23
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Inductance 2.5µH
RMS Current (Irms) 5A
Inductor Construction Unshielded
Saturation Current (Isat) 7.2A
Product Range SDR0805 Series
Power Inductor Case 7.8mm x 7.8mm x 5.3mm

Alternative Descriptions

Surface Mount Power Inductor, Sdr0805 Series, 2.5 H, 20%, Unshielded, 0.02 Ohm, 5 A Rohs Compliant: Yes |Bourns SDR0805-2R5ML | Newark Electronics
Power Inductor (SMD), 2.5 uH, ± 20%, 5 A, Unshielded, 7.2 A, 7.8mm x 7.8mm x 5.3mm | Avnet America
Bourns Inductor, SMD, 2.5uH, 5A, 70MHz, 20mOhm | Distrelec
2.5 UH 20% | TTI Europe
INDUCTOR, POWER, 2.5UH, NON SHIELDED | Farnell
Power Inductor (SMD), 2.5 uH, � 20%, 5 A, Unshielded, 7.2 A, 7.8mm x 7.8mm x 5.3mm | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SDR0805-2R5ML?

Additional datasheets, footprints and schematics for SDR0805-2R5ML are listed on our Part Details page. You can also find images and similar parts to SDR0805-2R5ML on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SDR0805-2R5ML on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SDR0805-2R5ML price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SDR0805-2R5ML fall under?

The SDR0805-2R5ML is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.

Can I view similar or alternative parts?

You can view similar parts to SDR0805-2R5ML when available in the Inductors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SDR0805-2R5ML you can contact the distributor directly for product support, shipping queries etc.

Is the SDR0805-2R5ML RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SDR0805-2R5ML have stock available?

Authorised distributors including Newark Electronics, Avnet America, element14, Distrelec and TTI Europe have stock available or on a lead time for SDR0805-2R5ML.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SDR0805-2R5ML often in real-time on the comparison pages.

What if I can't find stock of SDR0805-2R5ML?

You can fill out our help required form which you can use to request a quote for SDR0805-2R5ML from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay