Status: | Unknown |
---|---|
Series: | SDR0805 Series |
RoHS: | Unknown |
Prices starting from US$0.19
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.29
|
1,700
in stock
|
Buy Now | |
TTI Europe
from US$0.24
|
55,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.19
|
1,243
in stock
|
Buy Now | |
Newark Electronics
from US$0.46
|
605
in stock
|
Buy Now | |
element14
from US$0.36
|
605
in stock
|
Buy Now | |
Farnell
from US$0.35
|
605
in stock
|
Buy Now | |
Avnet America
from US$0.22
|
-
|
Buy Now | |
RS Americas
from US$0.33
|
-
|
Buy Now | |
Distrelec
from US$0.28
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Inductance | 2.2mH |
---|---|
RMS Current (Irms) | 130mA |
Inductor Construction | Unshielded |
Saturation Current (Isat) | 200mA |
Product Range | SDR0805 Series |
Power Inductor Case | 7.8mm x 7.8mm x 5.3mm |
DC Resistance Max | 10ohm |
Inductance Tolerance | ± 10% |
SVHC | No SVHC (15-Jan-2018) |
External Depth | 7.8mm |
External Length / Height | 5.3mm |
External Width | 7.8mm |
No. of Pins | 2Pins |
Operating Temperature Max | 125°C |
Operating Temperature Min | -40°C |
Q Factor | 29 |
Q Test Frequency | 252kHz |
Resonant Frequency | 2MHz |
Self Resonant Frequency Min | 2MHz |
Test Frequency | 0.252MHz |
2200 UH 10% | TTI Europe |
Inductor SMD Power 10% 2.2mH | RS |
Inductor: wire | Transfer Multisort Elektronik |
Surface Mount Power Inductor, Sdr0805 Series, 2.2 Mh, 10%, Unshielded, 10 Ohm, 130 Ma Rohs Compliant: Yes |Bourns SDR0805-222KL | Newark Electronics |
INDUCTOR, 2200UH, 0.2A, SMD | element14 |
Power Inductor (SMD), 2.2 mH, ± 10%, 130 mA, Unshielded, 200 mA, 7.8mm x 7.8mm x 5.3mm | Avnet America |
SDR0805 WireWound SMDinductor w/FerriteCore,2.2 mH +/-10% 200mA Idc Q:29 | Bourns SDR0805-222KL | RS Americas |
Bourns Inductor, SMD, 2.2mH, 130mA, 2MHz, 10Ohm | Distrelec |
Power Inductor (SMD), 2.2 mH, � 10%, 130 mA, Unshielded, 200 mA, 7.8mm x 7.8mm x 5.3mm | Avnet Abacus |
Where can I find additional details, specifications and documents for a SDR0805-222KL?
Additional datasheets, footprints and schematics for SDR0805-222KL are listed on our Part Details page. You can also find images and similar parts to SDR0805-222KL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SDR0805-222KL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SDR0805-222KL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SDR0805-222KL fall under?
The SDR0805-222KL is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to SDR0805-222KL when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SDR0805-222KL you can contact the distributor directly for product support, shipping queries etc.
Is the SDR0805-222KL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SDR0805-222KL have stock available?
Authorised distributors including TTI Europe, RS, Transfer Multisort Elektronik, Newark Electronics and element14 have stock available or on a lead time for SDR0805-222KL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SDR0805-222KL often in real-time on the comparison pages.
What if I can't find stock of SDR0805-222KL?
You can fill out our help required form which you can use to request a quote for SDR0805-222KL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.