Status: | Unknown |
---|---|
Series: | SDR0703 Series |
RoHS: | Unknown |
Prices starting from US$0.21
Inductance | 4.7µH |
---|---|
RMS Current (Irms) | 1.5A |
Inductor Construction | Unshielded |
Saturation Current (Isat) | 2.1A |
Product Range | SDR0703 Series |
Power Inductor Case | 6.5mm x 4.5mm x 2.7mm |
DC Resistance Max | 0.1ohm |
Inductance Tolerance | ± 20% |
SVHC | No SVHC (15-Jan-2018) |
Lead Spacing | 4mm |
No. of Pins | 2Pins |
Q Factor | 20 |
Q Test Frequency | 7.96MHz |
Self Resonant Frequency Min | 60MHz |
4.7 UH 20% | TTI Europe |
Surface Mount Power Inductor, Sdr0703 Series, 4.7 H, 20%, Unshielded, 0.1 Ohm, 1.5 A Rohs Compliant: Yes |Bourns SDR0703-4R7ML | Newark Electronics |
Power Inductor (SMD), 4.7 uH, ± 20%, 1.5 A, Unshielded, 2.1 A, 6.5mm x 4.5mm x 2.7mm | Avnet America |
Inductor, Power Wirewound,4.7uH,1.5A,20%,SMD | Bourns SDR0703-4R7ML | RS Americas |
INDUCTOR, 4.7UH, 20%, 1.5A, POWER | element14 |
Power Inductor (SMD), 4.7 uH, � 20%, 1.5 A, Unshielded, 2.1 A, 6.5mm x 4.5mm x 2.7mm | Avnet Abacus |
Where can I find additional details, specifications and documents for a SDR0703-4R7ML?
Additional datasheets, footprints and schematics for SDR0703-4R7ML are listed on our Part Details page. You can also find images and similar parts to SDR0703-4R7ML on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SDR0703-4R7ML on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SDR0703-4R7ML price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SDR0703-4R7ML fall under?
The SDR0703-4R7ML is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to SDR0703-4R7ML when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SDR0703-4R7ML you can contact the distributor directly for product support, shipping queries etc.
Is the SDR0703-4R7ML RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SDR0703-4R7ML have stock available?
Authorised distributors including TTI Europe, Newark Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for SDR0703-4R7ML.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SDR0703-4R7ML often in real-time on the comparison pages.
What if I can't find stock of SDR0703-4R7ML?
You can fill out our help required form which you can use to request a quote for SDR0703-4R7ML from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.