SDR0703-330KL Inductors by Bourns Electronics

INDUCTOR, UN-SHIELDED, 33UH, 820MA, SMD

Status: Unknown
Series: SDR0703 Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.21

Distributor Stock
Logo for Newark
Newark
from US$0.26
No stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.28
500
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.21
-
Buy Now
Logo for RS Americas
RS Americas
from US$0.34
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Inductance 33µH
RMS Current (Irms) 560mA
Inductor Construction Unshielded
Saturation Current (Isat) 820mA
Product Range SDR0703 Series
Power Inductor Case 6.5mm x 4.5mm x 2.7mm
RoHS Compliant Yes

Alternative Descriptions

33 UH 10% | TTI Europe
Inductor,ferrite,33Uh,10+% Tol,10-% Tol,2618-Case Rohs Compliant: Yes |Bourns SDR0703-330KL | Newark Electronics
Power Inductor (SMD), 33 uH, ± 10%, 560 mA, Unshielded, 820 mA, 6.5mm x 4.5mm x 2.7mm | Avnet America
Inductor, Power Wirewound,33uH,820mA,10%,SMD | Bourns SDR0703-330KL | RS Americas
Power Inductor (SMD), 33 uH, � 10%, 560 mA, Unshielded, 820 mA, 6.5mm x 4.5mm x 2.7mm | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SDR0703-330KL?

Additional datasheets, footprints and schematics for SDR0703-330KL are listed on our Part Details page. You can also find images and similar parts to SDR0703-330KL on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SDR0703-330KL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SDR0703-330KL price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SDR0703-330KL fall under?

The SDR0703-330KL is listed under Passive Components > Inductors > Power Inductors > SMD Power Inductors.

Can I view similar or alternative parts?

You can view similar parts to SDR0703-330KL when available in the SMD Power Inductors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SDR0703-330KL you can contact the distributor directly for product support, shipping queries etc.

Is the SDR0703-330KL RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for SDR0703-330KL have stock available?

Authorised distributors including TTI Europe, Newark Electronics, Avnet America, RS Americas and Avnet Abacus have stock available or on a lead time for SDR0703-330KL.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SDR0703-330KL often in real-time on the comparison pages.

What if I can't find stock of SDR0703-330KL?

You can fill out our help required form which you can use to request a quote for SDR0703-330KL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay