Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.17
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.35
|
10
in stock
|
Buy Now | |
TTI Europe
from US$0.19
|
26,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.37
|
-
|
Buy Now | |
Avnet America
from US$0.17
|
-
|
Buy Now | |
RS Americas
from US$0.26
|
-
|
Buy Now | |
Distrelec
from US$0.25
|
-
|
Buy Now | |
Farnell
from US$0.19
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Body Material | Ferrite DR |
---|---|
Core Material | Ferrite DR |
Current Rating | 250mA |
DC Current Rating | 250mA |
DC Resistance Max | 4.65ohm |
Inductance | 680µH |
Inductance Tolerance | ± 10% |
Inductor Case Style | SMD |
RoHS Compliant | Yes |
680 UH 10% | TTI Europe |
Inductor SMD non-shielded 680uH | RS |
Inductor, Un-Shielded, 680Uh, 250Ma, Smd | Newark Electronics |
Power Inductor (SMD), 680 uH, ± 10%, 160 mA, Unshielded, 250 mA, 5.8mm x 5.8mm x 4.8mm | Avnet America |
SDR0604 WireWound SMDinductor w/FerriteCore,680 uH +/-10% 250mA Idc Q:26 | Bourns SDR0604-681KL | RS Americas |
Bourns Inductor, SMD, 680uH, 160mA, 2MHz, 160mOhm | Distrelec |
INDUCTOR, SMD, 680UH, 0.25A | Farnell |
Power Inductor (SMD), 680 uH, � 10%, 160 mA, Unshielded, 250 mA, 5.8mm x 5.8mm x 4.8mm | Avnet Abacus |
Where can I find additional details, specifications and documents for a SDR0604-681KL?
Additional datasheets, footprints and schematics for SDR0604-681KL are listed on our Part Details page. You can also find images and similar parts to SDR0604-681KL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SDR0604-681KL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SDR0604-681KL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SDR0604-681KL fall under?
The SDR0604-681KL is listed under Passive Components > More Passive Components.
Can I view similar or alternative parts?
You can view similar parts to SDR0604-681KL when available in the More Passive Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SDR0604-681KL you can contact the distributor directly for product support, shipping queries etc.
Is the SDR0604-681KL RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SDR0604-681KL have stock available?
Authorised distributors including TTI Europe, RS, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for SDR0604-681KL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SDR0604-681KL often in real-time on the comparison pages.
What if I can't find stock of SDR0604-681KL?
You can fill out our help required form which you can use to request a quote for SDR0604-681KL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.