Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.19
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.22
|
790
in stock
|
Buy Now | |
RS Americas
from US$0.19
|
400
in stock
|
Buy Now | |
Avnet Abacus
-
|
400
in stock
|
Buy Now | |
Newark Electronics
from US$0.39
|
-
|
Buy Now | |
Avnet America
from US$0.19
|
-
|
Buy Now | |
Distrelec
from US$0.25
|
-
|
Buy Now | |
TTI Europe
from US$0.20
|
-
|
Buy Now | |
Farnell
from US$0.20
|
-
|
Buy Now |
RoHS Compliant | Yes |
---|
SDR0604 SMD Power Inductors 1.2uH 20% | RS |
SDR0604 WireWound SMDinductor w/FerriteCore,1.2 uH +/-20%WireWound 7.3A Idc Q:35 | Bourns SDR0604-1R2ML | RS Americas |
Power Inductor (SMD), 1.2 uH, � 20%, 4.2 A, Unshielded, 7.3 A, 5.8mm x 5.8mm x 4.8mm | Avnet Abacus |
Inductor, Power, 1.2Uh, Non Shielded | Newark Electronics |
Power Inductor (SMD), 1.2 uH, ± 20%, 4.2 A, Unshielded, 7.3 A, 5.8mm x 5.8mm x 4.8mm | Avnet America |
Bourns Inductor, SMD, 1.2uH, 4.2A, 155MHz, 20mOhm | Distrelec |
1.2 UH 20% | TTI Europe |
INDUCTOR, POWER, 1.2UH, NON SHIELDED | Farnell |
Where can I find additional details, specifications and documents for a SDR0604-1R2ML?
Additional datasheets, footprints and schematics for SDR0604-1R2ML are listed on our Part Details page. You can also find images and similar parts to SDR0604-1R2ML on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SDR0604-1R2ML on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SDR0604-1R2ML price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SDR0604-1R2ML fall under?
The SDR0604-1R2ML is listed under Passive Components > More Passive Components.
Can I view similar or alternative parts?
You can view similar parts to SDR0604-1R2ML when available in the More Passive Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SDR0604-1R2ML you can contact the distributor directly for product support, shipping queries etc.
Is the SDR0604-1R2ML RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SDR0604-1R2ML have stock available?
Authorised distributors including RS, RS Americas, Avnet Abacus, Newark Electronics and Avnet America have stock available or on a lead time for SDR0604-1R2ML.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SDR0604-1R2ML often in real-time on the comparison pages.
What if I can't find stock of SDR0604-1R2ML?
You can fill out our help required form which you can use to request a quote for SDR0604-1R2ML from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.