Status: | Unknown |
---|---|
Series: | SDR0604 Series |
RoHS: | Unknown |
Prices starting from US$0.17
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.25
|
2,040
in stock
|
Buy Now | |
TTI Europe
from US$0.18
|
4,400
in stock
|
Buy Now | |
Newark Electronics
from US$0.30
|
1,904
in stock
|
Buy Now | |
element14
from US$0.19
|
1,904
in stock
|
Buy Now | |
Farnell
from US$0.20
|
1,904
in stock
|
Buy Now | |
Avnet America
from US$0.17
|
-
|
Buy Now | |
RS Americas
from US$0.26
|
-
|
Buy Now | |
Distrelec
from US$0.25
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Inductance | 120µH |
---|---|
RMS Current (Irms) | 480mA |
Inductor Construction | Unshielded |
Saturation Current (Isat) | 600mA |
Product Range | SDR0604 Series |
Power Inductor Case | 5.8mm x 5.8mm x 4.8mm |
DC Resistance Max | 0.93ohm |
Inductance Tolerance | ± 10% |
SVHC | No SVHC (15-Jan-2018) |
External Depth | 5.8mm |
External Length / Height | 4.8mm |
External Width | 5.8mm |
No. of Pins | 2Pins |
Operating Temperature Max | 125°C |
Operating Temperature Min | -40°C |
Q Factor | 22 |
Q Test Frequency | 796kHz |
Resonant Frequency | 7MHz |
Self Resonant Frequency Min | 7MHz |
Test Frequency | 0.796MHz |
120 UH 10% | TTI Europe |
SDR0604 SMD Power Inductors 120uH 10% | RS |
Surface Mount Power Inductor, Sdr0604 Series, 120 H, 10%, Unshielded, 0.93 Ohm, 480 Ma Rohs Compliant: Yes |Bourns SDR0604-121KL | Newark Electronics |
INDUCTOR, 120UH, 0.6A, SMD | element14 |
Power Inductor (SMD), 120 uH, ± 10%, 480 mA, Unshielded, 600 mA, 5.8mm x 5.8mm x 4.8mm | Avnet America |
Inductor, Power, Non-Shielded, Wirewound, 120uH, 10%, 0.48A | Bourns SDR0604-121KL | RS Americas |
Bourns Inductor, SMD, 120uH, 480mA, 7MHz, 930mOhm | Distrelec |
Power Inductor (SMD), 120 uH, � 10%, 480 mA, Unshielded, 600 mA, 5.8mm x 5.8mm x 4.8mm | Avnet Abacus |
Where can I find additional details, specifications and documents for a SDR0604-121KL?
Additional datasheets, footprints and schematics for SDR0604-121KL are listed on our Part Details page. You can also find images and similar parts to SDR0604-121KL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SDR0604-121KL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SDR0604-121KL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SDR0604-121KL fall under?
The SDR0604-121KL is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to SDR0604-121KL when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SDR0604-121KL you can contact the distributor directly for product support, shipping queries etc.
Is the SDR0604-121KL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SDR0604-121KL have stock available?
Authorised distributors including TTI Europe, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for SDR0604-121KL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SDR0604-121KL often in real-time on the comparison pages.
What if I can't find stock of SDR0604-121KL?
You can fill out our help required form which you can use to request a quote for SDR0604-121KL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.