Status: | Unknown |
---|---|
Series: | SDR0603 Series |
RoHS: | Unknown |
Inductance | 390µH |
---|---|
RMS Current (Irms) | 180mA |
Inductor Construction | Unshielded |
Saturation Current (Isat) | 320mA |
Product Range | SDR0603 Series |
Power Inductor Case | 5.8mm x 5.8mm x 3.9mm |
DC Resistance Max | 3.4ohm |
Inductance Tolerance | ± 10% |
SVHC | No SVHC (15-Jan-2018) |
Q Factor | 28 |
Q Test Frequency | 796kHz |
Self Resonant Frequency Min | 4MHz |
Ind5.8X5.8X3.9Mm,39010%0.18A,non-Shdsmd /Tape & Reel - 7" Reel Rohs Compliant: Yes |Bourns SDR0603-391KL | Newark Electronics |
Power Inductor (SMD), 390 uH, ± 10%, 180 mA, Unshielded, 320 mA, 5.8mm x 5.8mm x 3.9mm | Avnet America |
INDUCTOR, 390UH, 10%, 0.18A, SMD | element14 |
Power Inductor (SMD), 390 uH, � 10%, 180 mA, Unshielded, 320 mA, 5.8mm x 5.8mm x 3.9mm | Avnet Abacus |
Where can I find additional details, specifications and documents for a SDR0603-391KL?
Additional datasheets, footprints and schematics for SDR0603-391KL are listed on our Part Details page. You can also find images and similar parts to SDR0603-391KL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SDR0603-391KL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SDR0603-391KL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SDR0603-391KL fall under?
The SDR0603-391KL is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to SDR0603-391KL when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SDR0603-391KL you can contact the distributor directly for product support, shipping queries etc.
Is the SDR0603-391KL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SDR0603-391KL have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, Farnell and Avnet Abacus have stock available or on a lead time for SDR0603-391KL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SDR0603-391KL often in real-time on the comparison pages.
What if I can't find stock of SDR0603-391KL?
You can fill out our help required form which you can use to request a quote for SDR0603-391KL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.