Status: | Unknown |
---|---|
Series: | SDR0503 Series |
RoHS: | Unknown |
Prices starting from US$0.19
Inductance | 22µH |
---|---|
RMS Current (Irms) | 900mA |
Inductor Construction | Unshielded |
Saturation Current (Isat) | 1.06A |
Product Range | SDR0503 Series |
Power Inductor Case | 5mm x 4.8mm x 3mm |
DC Resistance Max | 0.28ohm |
Inductance Tolerance | ± 20% |
SVHC | No SVHC (15-Jan-2018) |
Q Factor | 20 |
Q Test Frequency | 2.52MHz |
Self Resonant Frequency Min | 22MHz |
22 UH 20% | TTI Europe |
Surface Mount Power Inductor, Sdr0503 Series, 22 H, 20%, Unshielded, 0.28 Ohm, 900 Ma Rohs Compliant: Yes |Bourns SDR0503-220ML | Newark Electronics |
INDUCTOR, 22UH, 20%, 0.9A, SMD | element14 |
Power Inductor (SMD), 22 uH, � 20%, 900 mA, Unshielded, 1.06 A, 5mm x 4.8mm x 3mm | Avnet Abacus |
Power Inductor (SMD), 22 uH, ± 20%, 900 mA, Unshielded, 1.06 A, 5mm x 4.8mm x 3mm | Avnet America |
Where can I find additional details, specifications and documents for a SDR0503-220ML?
Additional datasheets, footprints and schematics for SDR0503-220ML are listed on our Part Details page. You can also find images and similar parts to SDR0503-220ML on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SDR0503-220ML on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SDR0503-220ML price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SDR0503-220ML fall under?
The SDR0503-220ML is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to SDR0503-220ML when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SDR0503-220ML you can contact the distributor directly for product support, shipping queries etc.
Is the SDR0503-220ML RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SDR0503-220ML have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and Avnet Abacus have stock available or on a lead time for SDR0503-220ML.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SDR0503-220ML often in real-time on the comparison pages.
What if I can't find stock of SDR0503-220ML?
You can fill out our help required form which you can use to request a quote for SDR0503-220ML from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.