Status: | Unknown |
---|---|
Series: | SDR0503 Series |
RoHS: | Unknown |
Inductance | 120µH |
---|---|
RMS Current (Irms) | 370mA |
Inductor Construction | Unshielded |
Saturation Current (Isat) | 450mA |
Product Range | SDR0503 Series |
Power Inductor Case | 5mm x 4.8mm x 3mm |
DC Resistance Max | 1.7ohm |
Inductance Tolerance | ± 10% |
SVHC | No SVHC (15-Jan-2018) |
Q Factor | 40 |
Q Test Frequency | 796kHz |
Self Resonant Frequency Min | 8MHz |
120 UH 10% | TTI Europe |
Inductor,ferrite,120Uh,10+% Tol,10-% Tol,2019-Case Rohs Compliant: Yes |Bourns SDR0503-121KL | Newark Electronics |
Power Inductor (SMD), 120 uH, ± 10%, 370 mA, Unshielded, 450 mA, 5mm x 4.8mm x 3mm | Avnet America |
INDUCTOR, 120UH, 10%, 0.37A, SMD | element14 |
Power Inductor (SMD), 120 uH, � 10%, 370 mA, Unshielded, 450 mA, 5mm x 4.8mm x 3mm | Avnet Abacus |
Where can I find additional details, specifications and documents for a SDR0503-121KL?
Additional datasheets, footprints and schematics for SDR0503-121KL are listed on our Part Details page. You can also find images and similar parts to SDR0503-121KL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SDR0503-121KL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SDR0503-121KL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SDR0503-121KL fall under?
The SDR0503-121KL is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to SDR0503-121KL when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SDR0503-121KL you can contact the distributor directly for product support, shipping queries etc.
Is the SDR0503-121KL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SDR0503-121KL have stock available?
Authorised distributors including TTI Europe, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for SDR0503-121KL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SDR0503-121KL often in real-time on the comparison pages.
What if I can't find stock of SDR0503-121KL?
You can fill out our help required form which you can use to request a quote for SDR0503-121KL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.