Status: | Unknown |
---|---|
Series: | SDR0503 Series |
RoHS: | Unknown |
Prices starting from US$0.18
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.21
|
3,860
in stock
|
Buy Now | |
TTI Europe
from US$0.18
|
11,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.33
|
5,493
in stock
|
Buy Now | |
element14
from US$0.21
|
5,493
in stock
|
Buy Now | |
Farnell
from US$0.22
|
5,493
in stock
|
Buy Now | |
Distrelec
from US$0.30
|
1,465
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.18
|
898
in stock
|
Buy Now | |
RS Americas
from US$0.22
|
10
in stock
|
Buy Now | |
Avnet Abacus
-
|
2,000
in stock
|
Buy Now | |
Avnet America
from US$0.21
|
-
|
Buy Now |
Inductance | 1mH |
---|---|
RMS Current (Irms) | 110mA |
Inductor Construction | Unshielded |
Saturation Current (Isat) | 135mA |
Product Range | SDR0503 Series |
Power Inductor Case | 5mm x 4.8mm x 3mm |
DC Resistance Max | 11.5ohm |
Inductance Tolerance | ± 10% |
SVHC | No SVHC (15-Jan-2018) |
No. of Pins | 2Pins |
Q Factor | 40 |
Q Test Frequency | 252kHz |
Self Resonant Frequency Min | 3MHz |
1000 UH 10% | TTI Europe |
Surface Mount Power Inductor, Sdr0503 Series, 1 Mh, 10%, Unshielded, 11.5 Ohm, 110 Ma Rohs Compliant: Yes |Bourns SDR0503-102KL | Newark Electronics |
INDUCTOR, 1000UH, POWER, NON-SHIELDED | element14 |
SMD Power Inductor 1000uH 10% 0503 | RS |
Bourns Inductor, SMD, 1mH, 110mA, 3MHz, 11.5mOhm | Distrelec |
Inductor: wire | Transfer Multisort Elektronik |
Inductor, SMT 5.3mm D Max, Power, Q Ref 40, SRF Min 3MHz, 10%, 1000uH | Bourns SDR0503-102KL | RS Americas |
Power Inductor (SMD), 1 mH, � 10%, 110 mA, Unshielded, 135 mA, 5mm x 4.8mm x 3mm | Avnet Abacus |
Power Inductor (SMD), 1 mH, ± 10%, 110 mA, Unshielded, 135 mA, 5mm x 4.8mm x 3mm | Avnet America |
Where can I find additional details, specifications and documents for a SDR0503-102KL?
Additional datasheets, footprints and schematics for SDR0503-102KL are listed on our Part Details page. You can also find images and similar parts to SDR0503-102KL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SDR0503-102KL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SDR0503-102KL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SDR0503-102KL fall under?
The SDR0503-102KL is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to SDR0503-102KL when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SDR0503-102KL you can contact the distributor directly for product support, shipping queries etc.
Is the SDR0503-102KL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SDR0503-102KL have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for SDR0503-102KL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SDR0503-102KL often in real-time on the comparison pages.
What if I can't find stock of SDR0503-102KL?
You can fill out our help required form which you can use to request a quote for SDR0503-102KL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.