Status: | Unknown |
---|---|
Series: | SDR0403 Series |
RoHS: | Unknown |
Inductance | 820µH |
---|---|
RMS Current (Irms) | 100mA |
Inductor Construction | Unshielded |
Saturation Current (Isat) | 150mA |
Product Range | SDR0403 Series |
Power Inductor Case | 4.5mm x 4mm x 3.2mm |
DC Resistance Max | 12ohm |
Inductance Tolerance | ± 10% |
SVHC | No SVHC (15-Jan-2018) |
Q Factor | 38 |
Q Test Frequency | 796kHz |
Self Resonant Frequency Min | 2.5MHz |
Surface Mount Power Inductor, Sdr0403 Series, 820 H, 10%, Unshielded, 12 Ohm, 100 Ma Rohs Compliant: Yes |Bourns SDR0403-821KL | Newark Electronics |
Power Inductor (SMD), 820 uH, ± 10%, 100 mA, Unshielded, 150 mA, 4.5mm x 4mm x 3.2mm | Avnet America |
SDR0403 WireWound SMDinductor w/ FerriteCore,820 uH +/-10%WireWound 100mA Idc | Bourns SDR0403-821KL | RS Americas |
INDUCTOR, 820UH, 10%, 0.1A, SMD | Farnell |
Power Inductor (SMD), 820 uH, � 10%, 100 mA, Unshielded, 150 mA, 4.5mm x 4mm x 3.2mm | Avnet Abacus |
Where can I find additional details, specifications and documents for a SDR0403-821KL?
Additional datasheets, footprints and schematics for SDR0403-821KL are listed on our Part Details page. You can also find images and similar parts to SDR0403-821KL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SDR0403-821KL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SDR0403-821KL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SDR0403-821KL fall under?
The SDR0403-821KL is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to SDR0403-821KL when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SDR0403-821KL you can contact the distributor directly for product support, shipping queries etc.
Is the SDR0403-821KL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SDR0403-821KL have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, element14 and Farnell have stock available or on a lead time for SDR0403-821KL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SDR0403-821KL often in real-time on the comparison pages.
What if I can't find stock of SDR0403-821KL?
You can fill out our help required form which you can use to request a quote for SDR0403-821KL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.