SDR0403-6R8ML Inductors by Bourns Electronics

INDUCTOR, UN-SHIELDED, 6.8UH, 2.1A, SMD

Status: Unknown
Series: SDR0403 Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.18

Distributor Stock
Logo for RS
RS
from US$0.25
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.28
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.18
-
Buy Now
Logo for RS Americas
RS Americas
from US$0.26
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.19
-
Buy Now
Logo for Farnell
Farnell
from US$0.25
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Inductance 6.8µH
RMS Current (Irms) 1.41A
Inductor Construction Unshielded
Saturation Current (Isat) 2.1A
Product Range SDR0403 Series
Power Inductor Case 4.5mm x 4mm x 3.2mm
Q Factor 28
RoHS Compliant Yes

Alternative Descriptions

Inductor SMD non-shielded 6.8uH | RS
Inductor, Un-Shielded, 6.8Uh, 2.1A, Smd | Newark Electronics
Power Inductor (SMD), 6.8 uH, ± 20%, 1.41 A, Unshielded, 2.1 A, 4.5mm x 4mm x 3.2mm | Avnet America
SDR0403 WireWound SMDinductor w/FerriteCore,6.8 uH +/-20%WireWound 2.1A Idc Q:28 | Bourns SDR0403-6R8ML | RS Americas
6.8 UH 20% | TTI Europe
INDUCTOR, SMD, 6.8UH, 2.1A | Farnell
Power Inductor (SMD), 6.8 uH, � 20%, 1.41 A, Unshielded, 2.1 A, 4.5mm x 4mm x 3.2mm | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SDR0403-6R8ML?

Additional datasheets, footprints and schematics for SDR0403-6R8ML are listed on our Part Details page. You can also find images and similar parts to SDR0403-6R8ML on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SDR0403-6R8ML on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SDR0403-6R8ML price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SDR0403-6R8ML fall under?

The SDR0403-6R8ML is listed under Passive Components > Inductors > Power Inductors > SMD Power Inductors.

Can I view similar or alternative parts?

You can view similar parts to SDR0403-6R8ML when available in the SMD Power Inductors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SDR0403-6R8ML you can contact the distributor directly for product support, shipping queries etc.

Is the SDR0403-6R8ML RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for SDR0403-6R8ML have stock available?

Authorised distributors including RS, Newark Electronics, Avnet America, RS Americas and TTI Europe have stock available or on a lead time for SDR0403-6R8ML.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SDR0403-6R8ML often in real-time on the comparison pages.

What if I can't find stock of SDR0403-6R8ML?

You can fill out our help required form which you can use to request a quote for SDR0403-6R8ML from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay