Status: | Unknown |
---|---|
Series: | SDR0403 Series |
RoHS: | Compliant |
Inductance | 680µH |
---|---|
RMS Current (Irms) | 110mA |
Inductor Construction | Unshielded |
Saturation Current (Isat) | 160mA |
Product Range | SDR0403 Series |
Power Inductor Case | 4.5mm x 4mm x 3.2mm |
RoHS Compliant | Yes |
Inductor, Un-Shielded, 680Uh, 160Ma, Smd | Newark Electronics |
Power Inductor (SMD), 680 uH, ± 10%, 110 mA, Unshielded, 160 mA, 4.5mm x 4mm x 3.2mm | Avnet America |
SDR0403 WireWound SMDinductor w/ FerriteCore,680 uH +/-10%WireWound 110mA Idc | Bourns SDR0403-681KL | RS Americas |
Power Inductor (SMD), 680 uH, � 10%, 110 mA, Unshielded, 160 mA, 4.5mm x 4mm x 3.2mm | Avnet Abacus |
Where can I find additional details, specifications and documents for a SDR0403-681KL?
Additional datasheets, footprints and schematics for SDR0403-681KL are listed on our Part Details page. You can also find images and similar parts to SDR0403-681KL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SDR0403-681KL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SDR0403-681KL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SDR0403-681KL fall under?
The SDR0403-681KL is listed under Passive Components > Inductors > Power Inductors > SMD Power Inductors.
Can I view similar or alternative parts?
You can view similar parts to SDR0403-681KL when available in the SMD Power Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SDR0403-681KL you can contact the distributor directly for product support, shipping queries etc.
Is the SDR0403-681KL RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SDR0403-681KL have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and Avnet Abacus have stock available or on a lead time for SDR0403-681KL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SDR0403-681KL often in real-time on the comparison pages.
What if I can't find stock of SDR0403-681KL?
You can fill out our help required form which you can use to request a quote for SDR0403-681KL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.