Status: | Unknown |
---|---|
Series: | SDR0403 Series |
RoHS: | Unknown |
Inductance | 560µH |
---|---|
RMS Current (Irms) | 120mA |
Inductor Construction | Unshielded |
Saturation Current (Isat) | 180mA |
Product Range | SDR0403 Series |
Power Inductor Case | 4.5mm x 4mm x 3.2mm |
DC Resistance Max | 7.8ohm |
Inductance Tolerance | ± 10% |
SVHC | No SVHC (15-Jan-2018) |
Q Factor | 50 |
Q Test Frequency | 796kHz |
Self Resonant Frequency Min | 2.8MHz |
Power Inductor (SMD), 560 uH, � 10%, 120 mA, Unshielded, 180 mA, 4.5mm x 4mm x 3.2mm | Avnet Abacus |
Bourns Part Rohs Compliant: Yes |Bourns SDR0403-561KL | Newark Electronics |
Power Inductor (SMD), 560 uH, ± 10%, 120 mA, Unshielded, 180 mA, 4.5mm x 4mm x 3.2mm | Avnet America |
INDUCTOR, 560UH, 10%, 0.12A, SMD | Farnell |
Where can I find additional details, specifications and documents for a SDR0403-561KL?
Additional datasheets, footprints and schematics for SDR0403-561KL are listed on our Part Details page. You can also find images and similar parts to SDR0403-561KL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SDR0403-561KL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SDR0403-561KL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SDR0403-561KL fall under?
The SDR0403-561KL is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to SDR0403-561KL when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SDR0403-561KL you can contact the distributor directly for product support, shipping queries etc.
Is the SDR0403-561KL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SDR0403-561KL have stock available?
Authorised distributors including Avnet Abacus, Newark Electronics, Avnet America and Farnell have stock available or on a lead time for SDR0403-561KL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SDR0403-561KL often in real-time on the comparison pages.
What if I can't find stock of SDR0403-561KL?
You can fill out our help required form which you can use to request a quote for SDR0403-561KL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.