Status: | Unknown |
---|---|
Series: | SDR0403 Series |
RoHS: | Unknown |
Prices starting from US$0.18
Inductance | 120µH |
---|---|
RMS Current (Irms) | 320mA |
Inductor Construction | Unshielded |
Saturation Current (Isat) | 440mA |
Product Range | SDR0403 Series |
Power Inductor Case | 4.5mm x 4mm x 3.2mm |
DC Resistance Max | 2.2ohm |
Inductance Tolerance | ± 10% |
SVHC | No SVHC (15-Jan-2018) |
Q Factor | 50 |
Q Test Frequency | 796kHz |
Self Resonant Frequency Min | 8MHz |
Surface Mount Power Inductor, Sdr0403 Series, 120 H, 10%, Unshielded, 2.2 Ohm, 320 Ma Rohs Compliant: Yes |Bourns SDR0403-121KL | Newark Electronics |
INDUCTOR, 120UH, 10%, 0.32A, SMD | element14 |
Power Inductor (SMD), 120 uH, ± 10%, 320 mA, Unshielded, 440 mA, 4.5mm x 4mm x 3.2mm | Avnet America |
SDR0403 WireWound SMDinductor w/ FerriteCore,120 uH +/-10%WireWound 320mA Idc | Bourns SDR0403-121KL | RS Americas |
Power Inductor (SMD), 120 uH, � 10%, 320 mA, Unshielded, 440 mA, 4.5mm x 4mm x 3.2mm | Avnet Abacus |
Where can I find additional details, specifications and documents for a SDR0403-121KL?
Additional datasheets, footprints and schematics for SDR0403-121KL are listed on our Part Details page. You can also find images and similar parts to SDR0403-121KL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SDR0403-121KL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SDR0403-121KL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SDR0403-121KL fall under?
The SDR0403-121KL is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to SDR0403-121KL when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SDR0403-121KL you can contact the distributor directly for product support, shipping queries etc.
Is the SDR0403-121KL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SDR0403-121KL have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and RS Americas have stock available or on a lead time for SDR0403-121KL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SDR0403-121KL often in real-time on the comparison pages.
What if I can't find stock of SDR0403-121KL?
You can fill out our help required form which you can use to request a quote for SDR0403-121KL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.