Status: | Unknown |
---|---|
Series: | SDR0403 Series |
RoHS: | Unknown |
Prices starting from US$0.17
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.25
|
2,450
in stock
|
Buy Now | |
TTI Europe
from US$0.17
|
26,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.37
|
4,034
in stock
|
Buy Now | |
element14
from US$0.27
|
4,034
in stock
|
Buy Now | |
Farnell
from US$0.26
|
4,034
in stock
|
Buy Now | |
Avnet America
from US$0.18
|
2,000
in stock
|
Buy Now | |
RS Americas
from US$0.23
|
2,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.17
|
1,950
in stock
|
Buy Now | |
Distrelec
from US$0.25
|
84
in stock
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Inductance | 10µH |
---|---|
RMS Current (Irms) | 1.15A |
Inductor Construction | Unshielded |
Saturation Current (Isat) | 1.7A |
Product Range | SDR0403 Series |
Power Inductor Case | 4.5mm x 4mm x 3.2mm |
DC Resistance Max | 0.18ohm |
Inductance Tolerance | ± 20% |
SVHC | No SVHC (15-Jan-2018) |
External Depth | 4mm |
External Length / Height | 3.2mm |
External Width | 4.5mm |
No. of Pins | 2Pins |
Operating Temperature Max | 125°C |
Operating Temperature Min | -40°C |
Q Factor | 28 |
Q Test Frequency | 2.52MHz |
Resonant Frequency | 33MHz |
Self Resonant Frequency Min | 33MHz |
Test Frequency | 2.52MHz |
10 UH 20% | TTI Europe |
Surface Mount Power Inductor, Sdr0403 Series, 10 H, 20%, Unshielded, 0.18 Ohm, 1.15 A Rohs Compliant: Yes |Bourns SDR0403-100ML | Newark Electronics |
INDUCTOR, 10UH, 1.7A, SMD | element14 |
SDR0403 SMD Power Inductors 10uH 20% | RS |
Power Inductor (SMD), 10 uH, ± 20%, 1.15 A, Unshielded, 1.7 A, 4.5mm x 4mm x 3.2mm | Avnet America |
Inductor, Filter, Ind 10uH, Tol 20%, Cur 1.15A, SMT, Case 0403, DCR 0.18 Ohms | Bourns SDR0403-100ML | RS Americas |
Bourns SMD Power Inductor, 10uH, 1.15A, 33MHz, 180mOhm | Distrelec |
Power Inductor (SMD), 10 uH, � 20%, 1.15 A, Unshielded, 1.7 A, 4.5mm x 4mm x 3.2mm | Avnet Abacus |
Where can I find additional details, specifications and documents for a SDR0403-100ML?
Additional datasheets, footprints and schematics for SDR0403-100ML are listed on our Part Details page. You can also find images and similar parts to SDR0403-100ML on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SDR0403-100ML on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SDR0403-100ML price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SDR0403-100ML fall under?
The SDR0403-100ML is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to SDR0403-100ML when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SDR0403-100ML you can contact the distributor directly for product support, shipping queries etc.
Is the SDR0403-100ML RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SDR0403-100ML have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for SDR0403-100ML.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SDR0403-100ML often in real-time on the comparison pages.
What if I can't find stock of SDR0403-100ML?
You can fill out our help required form which you can use to request a quote for SDR0403-100ML from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.