Status: | Unknown |
---|---|
Series: | SDR0302 Series |
RoHS: | Unknown |
Prices starting from US$0.17
Inductance | 220µH |
---|---|
RMS Current (Irms) | 170mA |
Inductor Construction | Unshielded |
Saturation Current (Isat) | 190mA |
Product Range | SDR0302 Series |
Power Inductor Case | 3mm x 2.8mm x 2.5mm |
DC Resistance Max | 5.7ohm |
Inductance Tolerance | ± 10% |
SVHC | No SVHC (15-Jan-2018) |
Q Factor | 40 |
Q Test Frequency | 796kHz |
Self Resonant Frequency Min | 8MHz |
220 UH 10% | TTI Europe |
Surface Mount Power Inductor, Sdr0302 Series, 220 H, 10%, Unshielded, 5.7 Ohm, 170 Ma Rohs Compliant: Yes |Bourns SDR0302-221KL | Newark Electronics |
INDUCTOR, 220UH, 10%, 0.17A, SMD | element14 |
Power Inductor (SMD), 220 uH, ± 10%, 170 mA, Unshielded, 190 mA, 3mm x 2.8mm x 2.5mm | Avnet America |
Power Inductor (SMD), 220 uH, � 10%, 170 mA, Unshielded, 190 mA, 3mm x 2.8mm x 2.5mm | Avnet Abacus |
Where can I find additional details, specifications and documents for a SDR0302-221KL?
Additional datasheets, footprints and schematics for SDR0302-221KL are listed on our Part Details page. You can also find images and similar parts to SDR0302-221KL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SDR0302-221KL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SDR0302-221KL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SDR0302-221KL fall under?
The SDR0302-221KL is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to SDR0302-221KL when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SDR0302-221KL you can contact the distributor directly for product support, shipping queries etc.
Is the SDR0302-221KL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SDR0302-221KL have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for SDR0302-221KL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SDR0302-221KL often in real-time on the comparison pages.
What if I can't find stock of SDR0302-221KL?
You can fill out our help required form which you can use to request a quote for SDR0302-221KL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.