Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
I | 15µH |
---|---|
RMS C (I ) | 650 A |
I C | U |
S C (I ) | 800 A |
P R | SDR0302 S |
P I C | 3 2.8 2.5 |
Q F | 20 |
Inductor, Un-Shielded, 15Uh, 800Ma, Smd | Newark Electronics |
Power Inductor (SMD), 15 uH, ± 20%, 650 mA, Unshielded, 800 mA, 3mm x 2.8mm x 2.5mm | Avnet America |
SDR0302 WireWound SMDinductor w/FerriteCore,15 uH +/-20%WireWound 800mA Idc Q:20 | Bourns SDR0302-150ML | RS Americas |
INDUCTOR, UN-SHIELDED, 15UH, 800MA, SMD | Farnell |
Power Inductor (SMD), 15 uH, � 20%, 650 mA, Unshielded, 800 mA, 3mm x 2.8mm x 2.5mm | Avnet Abacus |
Where can I find additional details, specifications and documents for a SDR0302-150ML.?
Additional datasheets, footprints and schematics for SDR0302-150ML. are listed on our Part Details page. You can also find images and similar parts to SDR0302-150ML. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SDR0302-150ML. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SDR0302-150ML. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SDR0302-150ML. fall under?
The SDR0302-150ML. is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to SDR0302-150ML. when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SDR0302-150ML. you can contact the distributor directly for product support, shipping queries etc.
Is the SDR0302-150ML. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SDR0302-150ML. have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, Farnell and Avnet Abacus have stock available or on a lead time for SDR0302-150ML..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SDR0302-150ML. often in real-time on the comparison pages.
What if I can't find stock of SDR0302-150ML.?
You can fill out our help required form which you can use to request a quote for SDR0302-150ML. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.