Status: | Unknown |
---|---|
Series: | SDP8xx Series |
RoHS: | Unknown |
Operating Pressure Max | 125Pa |
---|---|
Sensor Output | Analogue |
Pressure Measurement Type | Differential |
Voltage Rating | 5.5V |
Port Style | Tube |
Supply Current | 3.8mA |
Product Range | SDP8xx Series |
SVHC | No SVHC (15-Jan-2018) |
Sensiron, Sensor, SDP816-125Pa | RS |
Operating Pressure Max:125Pa | Newark Electronics |
P-Sensor 500Pa Analog TUBE | Rutronik |
Sensirion Differential Pressure Sensor with Analog output | Future Electronics |
PRESSURE SENSOR, ANALOGUE, 125PA, 5.5V | element14 |
Where can I find additional details, specifications and documents for a SDP816-125PA?
Additional datasheets, footprints and schematics for SDP816-125PA are listed on our Part Details page. You can also find images and similar parts to SDP816-125PA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SDP816-125PA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SDP816-125PA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SDP816-125PA fall under?
The SDP816-125PA is listed under Sensirion Parts.
Can I view similar or alternative parts?
You can view similar parts to SDP816-125PA when available in the Sensirion Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SDP816-125PA you can contact the distributor directly for product support, shipping queries etc.
Is the SDP816-125PA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SDP816-125PA have stock available?
Authorised distributors including RS, Newark Electronics, Rutronik, Future Electronics and element14 have stock available or on a lead time for SDP816-125PA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SDP816-125PA often in real-time on the comparison pages.
What if I can't find stock of SDP816-125PA?
You can fill out our help required form which you can use to request a quote for SDP816-125PA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.