Status: | Unknown |
---|---|
Series: | SDP8xx Series |
RoHS: | Unknown |
Prices starting from US$14.76
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$21.28
|
240
in stock
|
Buy Now | |
SOS electronic
from US$19.89
|
1,206
in stock
|
Buy Now | |
element14
from US$24.17
|
129
in stock
|
Buy Now | |
Farnell
from US$23.00
|
129
in stock
|
Buy Now | |
Newark Electronics
from US$24.75
|
119
in stock
|
Buy Now | |
RS
from US$29.37
|
84
in stock
|
Buy Now | |
Rutronik
from US$21.80
|
-
|
Buy Now | |
Symmetry Electronics
from US$14.76
|
-
|
Buy Now |
Operating Pressure Max | 500Pa |
---|---|
Sensor Output | Digital |
Pressure Measurement Type | Differential |
Voltage Rating | 5.5V |
Port Style | Tube |
Supply Current | 3.8mA |
Product Range | SDP8xx Series |
SVHC | No SVHC (15-Jan-2018) |
Differential Pressure Sensor -500...500 Pa Tube I2C | SOS electronic |
SDP810 Series 500 Pa 5.5 V Digital Output Differential SMT Pressure Sensor | Future Electronics |
PRESSURE SENSOR, DIGITAL, 500PA, 5.5V | element14 |
Operating Pressure Max:500Pa | Newark Electronics |
Sensiron, Sensor, SDP810-500Pa | RS |
P-Sensor 500Pa I2C TUBE | Rutronik |
Digital Differential Pressure Sensor with Tube connection | Symmetry Electronics |
Where can I find additional details, specifications and documents for a SDP810-500PA?
Additional datasheets, footprints and schematics for SDP810-500PA are listed on our Part Details page. You can also find images and similar parts to SDP810-500PA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SDP810-500PA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SDP810-500PA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SDP810-500PA fall under?
The SDP810-500PA is listed under Sensirion Parts.
Can I view similar or alternative parts?
You can view similar parts to SDP810-500PA when available in the Sensirion Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SDP810-500PA you can contact the distributor directly for product support, shipping queries etc.
Is the SDP810-500PA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SDP810-500PA have stock available?
Authorised distributors including SOS electronic, Future Electronics, element14, Farnell and Newark Electronics have stock available or on a lead time for SDP810-500PA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SDP810-500PA often in real-time on the comparison pages.
What if I can't find stock of SDP810-500PA?
You can fill out our help required form which you can use to request a quote for SDP810-500PA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.