Status: | Unknown |
---|---|
Series: | SDP8xx Series |
RoHS: | Unknown |
Operating Pressure Max | 500Pa |
---|---|
Sensor Output | Digital |
Pressure Measurement Type | Differential |
Voltage Rating | 5.5V |
Port Style | Manifold |
Supply Current | 3.8mA |
Product Range | SDP8xx Series |
SVHC | No SVHC (15-Jan-2018) |
Digital Differential Pressure Sensor, manifold mount | Symmetry Electronics |
Pressure Sensor, Digital, 500Pa, 5.5V | Newark Electronics |
PRESSURE SENSOR, DIGITAL, 500PA, 5.5V | element14 |
P-Sensor 500Pa I2C TRAYS 80Pcs | Rutronik |
Where can I find additional details, specifications and documents for a SDP800-500PA?
Additional datasheets, footprints and schematics for SDP800-500PA are listed on our Part Details page. You can also find images and similar parts to SDP800-500PA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SDP800-500PA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SDP800-500PA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SDP800-500PA fall under?
The SDP800-500PA is listed under Sensirion Parts.
Can I view similar or alternative parts?
You can view similar parts to SDP800-500PA when available in the Sensirion Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SDP800-500PA you can contact the distributor directly for product support, shipping queries etc.
Is the SDP800-500PA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SDP800-500PA have stock available?
Authorised distributors including Symmetry Electronics, Newark Electronics, element14, Farnell and Rutronik have stock available or on a lead time for SDP800-500PA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SDP800-500PA often in real-time on the comparison pages.
What if I can't find stock of SDP800-500PA?
You can fill out our help required form which you can use to request a quote for SDP800-500PA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.