SDP31-500PA-TR-250PCS Sensirion Parts by Sensirion

PRESSURE SENSOR DIGITAL 500PA 3.3V

Status: Unknown
Series: SDP3x Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$22.56

Distributor Stock
Logo for Farnell
Farnell
from US$24.52
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$23.93
-
Buy Now
Logo for Future Electronics
Future Electronics
from US$22.56
-
Buy Now
Logo for element14
element14
from US$24.78
-
Buy Now

Specifications

Operating Pressure Max 500Pa
Sensor Output Digital
Pressure Measurement Type Differential
Voltage Rating 3.3V
Port Style Dual Axial Barbless
Supply Current 3.8mA
Product Range SDP3x Series

Alternative Descriptions

Pressure Sensor, Digital, 500Pa, 3.3V | Newark Electronics
DP Sensor, -500 to 500Pa, I2C OUTPUT, Accuracy 0.1 Pa | Future Electronics
PRESSURE SENSOR, DIGITAL, 500PA, 3.3V | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SDP31-500PA-TR-250PCS?

Additional datasheets, footprints and schematics for SDP31-500PA-TR-250PCS are listed on our Part Details page. You can also find images and similar parts to SDP31-500PA-TR-250PCS on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SDP31-500PA-TR-250PCS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SDP31-500PA-TR-250PCS price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SDP31-500PA-TR-250PCS fall under?

The SDP31-500PA-TR-250PCS is listed under Sensirion Parts.

Can I view similar or alternative parts?

You can view similar parts to SDP31-500PA-TR-250PCS when available in the Sensirion Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SDP31-500PA-TR-250PCS you can contact the distributor directly for product support, shipping queries etc.

Is the SDP31-500PA-TR-250PCS RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SDP31-500PA-TR-250PCS have stock available?

Authorised distributors including Newark Electronics, Future Electronics, element14 and Farnell have stock available or on a lead time for SDP31-500PA-TR-250PCS.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SDP31-500PA-TR-250PCS often in real-time on the comparison pages.

What if I can't find stock of SDP31-500PA-TR-250PCS?

You can fill out our help required form which you can use to request a quote for SDP31-500PA-TR-250PCS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay