Status: | Unknown |
---|---|
Series: | SDI Series |
RoHS: | Unknown |
Prices starting from US$21.67
Distributor | Stock | ||
---|---|---|---|
RS
from US$22.64
|
15
in stock
|
Buy Now | |
Rapid Electronics
from US$27.50
|
90
in stock
|
Buy Now | |
Chip One Stop
from US$40.10
|
27
in stock
|
Buy Now | |
Newark Electronics
from US$34.65
|
4
in stock
|
Buy Now | |
element14
from US$27.86
|
4
in stock
|
Buy Now | |
Farnell
from US$21.67
|
4
in stock
|
Buy Now | |
RS Americas
from US$33.32
|
-
|
Buy Now | |
TTI Europe
from US$28.63
|
-
|
Buy Now | |
Sager
from US$28.36
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Contact Configuration | SPST-NO |
---|---|
Load Current | 1.5A |
Operating Voltage Max | 280Vrms |
Relay Mounting | PCB |
Relay Terminals | Through Hole |
Switching Mode | Zero Crossing |
Operating Voltage Min | 12Vrms |
Control Voltage Min | - |
Control Voltage Max | - |
Product Range | SDI Series |
SVHC | No SVHC (12-Jan-2017) |
Control Current Max | 50mA |
Control Current Typ | 10mA |
Control Voltage DC Max | 10VDC |
Control Voltage DC Min | 3VDC |
Control Voltage Range | 3V DC to 10V DC |
External Depth | 4.8mm |
External Length / Height | 21.6mm |
External Width | 6.7mm |
Isolation Voltage | 3.75kV |
Load Current Max | 1.5A |
Load Current Min | 0.025A |
Load Current RMS Max | 1.5A |
Load Voltage Range | 12V AC to 280V AC |
Operating Voltage Range | 12Vrms to 280Vrms |
Output Type | Thyristor |
RMS Load Current Min | 0.025A |
RMS Load Voltage Max | 280V |
RMS Load Voltage Min | 12V |
Rate of Voltage Change dv / dt | 500V/µs |
Surge Current | 30A |
Crydom SDI2415 Solid State Relay 1.5A 3-10VDC | Rapid Electronics |
Current control solid state relay,1.5A | RS |
Ssr, 240Vac | Newark Electronics |
SSR, 240VAC | element14 |
Relay | RS Americas |
SSR PCB MOUNT DIP 240VAC/1.5A | TTI Europe |
Solid State Relays - PCB Mount PCB DIP SSR, 240VA C/1.5A, 10-35mA | Sager |
Solid State Relay | Relay Specialties |
Where can I find additional details, specifications and documents for a SDI2415?
Additional datasheets, footprints and schematics for SDI2415 are listed on our Part Details page. You can also find images and similar parts to SDI2415 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SDI2415 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SDI2415 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SDI2415 fall under?
The SDI2415 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to SDI2415 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SDI2415 you can contact the distributor directly for product support, shipping queries etc.
Is the SDI2415 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SDI2415 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, RS, Newark Electronics and element14 have stock available or on a lead time for SDI2415.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SDI2415 often in real-time on the comparison pages.
What if I can't find stock of SDI2415?
You can fill out our help required form which you can use to request a quote for SDI2415 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.