SDE-A-LAB1 Passive Components by Bourns Electronics

SMD POWER INDUCTORS / Kit

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$50.00

Distributor Stock
Logo for RS
RS
from US$56.91
12
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$53.85
-
Buy Now
Logo for Avnet America
Avnet America
from US$50.00
-
Buy Now
Logo for RS Americas
RS Americas
from US$54.00
-
Buy Now
Logo for element14
element14
from US$56.91
-
Buy Now
Logo for Distrelec
Distrelec
from US$58.37
-
Buy Now
Logo for Farnell
Farnell
from US$53.49
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Alternative Descriptions

SDE Power Inductor Design Kit 4-10mm | RS
Power Inductor Kit, 1Uh-820Uh Rohs Compliant: Na |Bourns SDE-A-LAB1 | Newark Electronics
Inductor Kit, SMD, Design, 1 uH to 820 uH, 320 Pieces | Avnet America
Auto Grade SMD 4-10 mm Non-Shielded Pwr Inductor Design Kit | Bourns SDE-A-LAB1 | RS Americas
POWER INDUCTOR KIT, 1UH-820UH | element14
Bourns Inductor Assortment 1 ... 820 uH | Distrelec


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SDE-A-LAB1?

Additional datasheets, footprints and schematics for SDE-A-LAB1 are listed on our Part Details page. You can also find images and similar parts to SDE-A-LAB1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SDE-A-LAB1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SDE-A-LAB1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SDE-A-LAB1 fall under?

The SDE-A-LAB1 is listed under Passive Components > More Passive Components.

Can I view similar or alternative parts?

You can view similar parts to SDE-A-LAB1 when available in the More Passive Components range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SDE-A-LAB1 you can contact the distributor directly for product support, shipping queries etc.

Is the SDE-A-LAB1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SDE-A-LAB1 have stock available?

Authorised distributors including RS, Newark Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for SDE-A-LAB1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SDE-A-LAB1 often in real-time on the comparison pages.

What if I can't find stock of SDE-A-LAB1?

You can fill out our help required form which you can use to request a quote for SDE-A-LAB1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay