Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Core Material | Ferrite |
---|---|
DC Current Rating | 0.4A |
DC Resistance Max | 0.86ohm |
Inductance | 68µH |
Inductance Tolerance | ± 20% |
Inductor Case Style | SMD |
Inductor Type | Power |
No. of Pins | 2 |
Reel Quantity | 2000 |
RoHS Compliant | Yes |
Inductor, Un-Shielded, 68Uh, 400Ma, Smd | Newark Electronics |
Power Inductor (SMD), 68 uH, � 20%, 400 mA, Unshielded, 400 mA, 6.6mm x 4.45mm x 2.92mm | Avnet Abacus |
Where can I find additional details, specifications and documents for a SDE6603-680M?
Additional datasheets, footprints and schematics for SDE6603-680M are listed on our Part Details page. You can also find images and similar parts to SDE6603-680M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SDE6603-680M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SDE6603-680M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SDE6603-680M fall under?
The SDE6603-680M is listed under Passive Components > More Passive Components.
Can I view similar or alternative parts?
You can view similar parts to SDE6603-680M when available in the More Passive Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SDE6603-680M you can contact the distributor directly for product support, shipping queries etc.
Is the SDE6603-680M RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SDE6603-680M have stock available?
Authorised distributors including Newark Electronics and Avnet Abacus have stock available or on a lead time for SDE6603-680M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SDE6603-680M often in real-time on the comparison pages.
What if I can't find stock of SDE6603-680M?
You can fill out our help required form which you can use to request a quote for SDE6603-680M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.