SDE6603-100M Inductors & Filters by Bourns Electronics

INDUCTOR 10UH 1.1A SMD

Status: Unknown
Series: SDE6603 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.35

Distributor Stock
Logo for Farnell
Farnell
from US$0.35
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Inductance 10µH
RMS Current (Irms) 1.1A
Inductor Construction Unshielded
Saturation Current (Isat) 1.1A
Product Range SDE6603 Series
Power Inductor Case 6.6mm x 4.45mm x 2.92mm
DC Resistance Max 0.16ohm
Inductance Tolerance ± 20%
SVHC No SVHC (15-Jan-2018)
External Depth 4.45mm
External Length / Height 2.92mm
External Width 6.6mm
No. of Pins 2Pins
Operating Temperature Max 105°C
Operating Temperature Min -25°C
Resonant Frequency 35MHz
Self Resonant Frequency Min 35MHz
Test Frequency 100kHz

Alternative Descriptions

INDUCTOR, 10UH, 1.1A, SMD | Farnell
Inductor, Un-Shielded, 10Uh, 1.1A, Smd | Newark Electronics
Power Inductor (SMD), 10 uH, � 20%, 1.1 A, Unshielded, 1.1 A, 6.6mm x 4.45mm x 2.92mm | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SDE6603-100M?

Additional datasheets, footprints and schematics for SDE6603-100M are listed on our Part Details page. You can also find images and similar parts to SDE6603-100M on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SDE6603-100M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SDE6603-100M price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SDE6603-100M fall under?

The SDE6603-100M is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.

Can I view similar or alternative parts?

You can view similar parts to SDE6603-100M when available in the Inductors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SDE6603-100M you can contact the distributor directly for product support, shipping queries etc.

Is the SDE6603-100M RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SDE6603-100M have stock available?

Authorised distributors including Farnell, Newark Electronics and Avnet Abacus have stock available or on a lead time for SDE6603-100M.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SDE6603-100M often in real-time on the comparison pages.

What if I can't find stock of SDE6603-100M?

You can fill out our help required form which you can use to request a quote for SDE6603-100M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay