Status: | Unknown |
---|---|
Series: | SDE1006A Series |
RoHS: | Unknown |
Inductance | 270µH |
---|---|
RMS Current (Irms) | 750mA |
Inductor Construction | Unshielded |
Saturation Current (Isat) | 850mA |
Product Range | SDE1006A Series |
Power Inductor Case | 10mm x 9mm x 5.4mm |
DC Resistance Max | 0.97ohm |
Inductance Tolerance | ± 10% |
SVHC | No SVHC (15-Jan-2018) |
Automotive Qualification Standard | AEC-Q200 |
Surface Mount Power Inductor, Aec-Q200 Sde1006A Series, 270 H, 10%, Unshielded, 0.97 Ohm, 750 Ma Rohs Compliant: Yes |Bourns SDE1006A-271K | Newark Electronics |
INDUCTOR, 270UH, 0.85A, 10%, POWER | element14 |
Power Inductor (SMD), 270 uH, ± 10%, 750 mA, Unshielded, 850 mA, 10mm x 9mm x 5.4mm | Avnet America |
Where can I find additional details, specifications and documents for a SDE1006A-271K?
Additional datasheets, footprints and schematics for SDE1006A-271K are listed on our Part Details page. You can also find images and similar parts to SDE1006A-271K on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SDE1006A-271K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SDE1006A-271K price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SDE1006A-271K fall under?
The SDE1006A-271K is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to SDE1006A-271K when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SDE1006A-271K you can contact the distributor directly for product support, shipping queries etc.
Is the SDE1006A-271K RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SDE1006A-271K have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for SDE1006A-271K.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SDE1006A-271K often in real-time on the comparison pages.
What if I can't find stock of SDE1006A-271K?
You can fill out our help required form which you can use to request a quote for SDE1006A-271K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.