Status: | Unknown |
---|---|
Series: | SDE0805A Series |
RoHS: | Unknown |
Inductance | 180µH |
---|---|
RMS Current (Irms) | 850mA |
Inductor Construction | Unshielded |
Saturation Current (Isat) | 650mA |
Product Range | SDE0805A Series |
Power Inductor Case | 7.8mm x 7mm x 5mm |
DC Resistance Max | 0.71ohm |
Inductance Tolerance | ± 10% |
SVHC | No SVHC (15-Jan-2018) |
Automotive Qualification Standard | AEC-Q200 |
Surface Mount Power Inductor, Aec-Q200 Sde0805A Series, 180 H, 10%, Unshielded, 0.71 Ohm, 850 Ma Rohs Compliant: Yes |Bourns SDE0805A-181K | Newark Electronics |
Power Inductor (SMD), 180 uH, ± 10%, 850 mA, Unshielded, 650 mA, 7.8mm x 7mm x 5mm | Avnet America |
SMD Non-Shielded Power Inductor, 180uH, 10%, SDE0805A | Bourns SDE0805A-181K | RS Americas |
INDUCTOR, 180UH, 10%, 0.85A, UNSHLD | element14 |
Power Inductor (SMD), 180 uH, � 10%, 850 mA, Unshielded, 650 mA, 7.8mm x 7mm x 5mm | Avnet Abacus |
Where can I find additional details, specifications and documents for a SDE0805A-181K?
Additional datasheets, footprints and schematics for SDE0805A-181K are listed on our Part Details page. You can also find images and similar parts to SDE0805A-181K on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SDE0805A-181K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SDE0805A-181K price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SDE0805A-181K fall under?
The SDE0805A-181K is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to SDE0805A-181K when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SDE0805A-181K you can contact the distributor directly for product support, shipping queries etc.
Is the SDE0805A-181K RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SDE0805A-181K have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, element14 and Farnell have stock available or on a lead time for SDE0805A-181K.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SDE0805A-181K often in real-time on the comparison pages.
What if I can't find stock of SDE0805A-181K?
You can fill out our help required form which you can use to request a quote for SDE0805A-181K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.