Status: | Unknown |
---|---|
Series: | SDE0604A Series |
RoHS: | Unknown |
Prices starting from US$0.19
Inductance | 15µH |
---|---|
RMS Current (Irms) | 2.3A |
Inductor Construction | Unshielded |
Saturation Current (Isat) | 1.65A |
Product Range | SDE0604A Series |
Power Inductor Case | 5.8mm x 5.2mm x 4.5mm |
DC Resistance Max | 0.14ohm |
Inductance Tolerance | ± 20% |
SVHC | No SVHC (15-Jan-2018) |
Automotive Qualification Standard | AEC-Q200 |
Surface Mount Power Inductor, Aec-Q200 Sde0604A Series, 15 H, 20%, Unshielded, 0.14 Ohm, 2.3 A Rohs Compliant: Yes |Bourns SDE0604A-150M | Newark Electronics |
INDUCTOR, 15UH, 20%, 2.3A, UNSHLD | element14 |
Power Inductor (SMD), 15 uH, ± 20%, 2.3 A, Unshielded, 1.65 A, 5.8mm x 5.2mm x 4.5mm | Avnet America |
SMD Non-Shielded Power Inductor, 15uH, 20%, SDE0604A | Bourns SDE0604A-150M | RS Americas |
Power Inductor (SMD), 15 uH, � 20%, 2.3 A, Unshielded, 1.65 A, 5.8mm x 5.2mm x 4.5mm | Avnet Abacus |
Where can I find additional details, specifications and documents for a SDE0604A-150M?
Additional datasheets, footprints and schematics for SDE0604A-150M are listed on our Part Details page. You can also find images and similar parts to SDE0604A-150M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SDE0604A-150M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SDE0604A-150M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SDE0604A-150M fall under?
The SDE0604A-150M is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to SDE0604A-150M when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SDE0604A-150M you can contact the distributor directly for product support, shipping queries etc.
Is the SDE0604A-150M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SDE0604A-150M have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and RS Americas have stock available or on a lead time for SDE0604A-150M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SDE0604A-150M often in real-time on the comparison pages.
What if I can't find stock of SDE0604A-150M?
You can fill out our help required form which you can use to request a quote for SDE0604A-150M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.