Status: | Unknown |
---|---|
Series: | SDE0403A Series |
RoHS: | Unknown |
Inductance | 27µH |
---|---|
RMS Current (Irms) | 650mA |
Inductor Construction | Unshielded |
Saturation Current (Isat) | 850mA |
Product Range | SDE0403A Series |
Power Inductor Case | 4.5mm x 4mm x 3.2mm |
DC Resistance Max | 0.419ohm |
Inductance Tolerance | ± 20% |
SVHC | No SVHC (15-Jan-2018) |
Automotive Qualification Standard | AEC-Q200 |
Surface Mount Power Inductor, Aec-Q200 Sde0403A Series, 27 H, 20%, Unshielded, 0.419 Ohm, 650 Ma Rohs Compliant: Yes |Bourns SDE0403A-270M | Newark Electronics |
Power Inductor (SMD), 27 uH, ± 20%, 650 mA, Unshielded, 850 mA, 4.5mm x 4mm x 3.2mm | Avnet America |
SMD Non-Shielded Power Inductor, 27uH, 20%, SDE0403A | Bourns SDE0403A-270M | RS Americas |
INDUCTOR, 27UH, 20%, 0.65A, UNSHLD | element14 |
Power Inductor (SMD), 27 uH, � 20%, 650 mA, Unshielded, 850 mA, 4.5mm x 4mm x 3.2mm | Avnet Abacus |
Where can I find additional details, specifications and documents for a SDE0403A-270M?
Additional datasheets, footprints and schematics for SDE0403A-270M are listed on our Part Details page. You can also find images and similar parts to SDE0403A-270M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SDE0403A-270M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SDE0403A-270M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SDE0403A-270M fall under?
The SDE0403A-270M is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to SDE0403A-270M when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SDE0403A-270M you can contact the distributor directly for product support, shipping queries etc.
Is the SDE0403A-270M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SDE0403A-270M have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, element14 and Farnell have stock available or on a lead time for SDE0403A-270M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SDE0403A-270M often in real-time on the comparison pages.
What if I can't find stock of SDE0403A-270M?
You can fill out our help required form which you can use to request a quote for SDE0403A-270M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.