Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$506.49
Distributor | Stock | ||
---|---|---|---|
Newark
from US$506.49
|
8
in stock
|
Buy Now |
Humidity Range | 10% to 90% Relative Humidity |
---|---|
Accuracy % | 0.1% |
Resolution (°C) | 0.1°C |
External Height | 132mm |
External Width | 80mm |
External Depth | 32mm |
RoHS Compliant | Yes |
Cal Datalogger, Temp/Humidity/Pressure | Newark Electronics |
Where can I find additional details, specifications and documents for a SD700 CAL?
Additional datasheets, footprints and schematics for SD700 CAL are listed on our Part Details page. You can also find images and similar parts to SD700 CAL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SD700 CAL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SD700 CAL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SD700 CAL fall under?
The SD700 CAL is listed under Test & Measurement > Environmental & Mechanical Test > Humidity & Moisture > Humidity Meters / Hygrometers.
Can I view similar or alternative parts?
You can view similar parts to SD700 CAL when available in the Humidity Meters / Hygrometers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SD700 CAL you can contact the distributor directly for product support, shipping queries etc.
Is the SD700 CAL RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SD700 CAL have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for SD700 CAL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SD700 CAL often in real-time on the comparison pages.
What if I can't find stock of SD700 CAL?
You can fill out our help required form which you can use to request a quote for SD700 CAL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.