Status: | Unknown |
---|---|
Series: | SD Series |
RoHS: | Compliant |
Humidity Range | 10% to 90% Relative Humidity |
---|---|
Accuracy % | 4% |
Product Range | SD Series |
RoHS Compliant | Yes |
Humidity Range:10% To 90% Relative Humidity | Newark Electronics |
Extech Instruments Data Logger, 3 Channels, SD Card, 20000000 Measurements | Distrelec |
Data logger | Transfer Multisort Elektronik |
PRESSURE/HUMIDITY/TEMP DATALOGGER | Farnell |
Where can I find additional details, specifications and documents for a SD700?
Additional datasheets, footprints and schematics for SD700 are listed on our Part Details page. You can also find images and similar parts to SD700 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SD700 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SD700 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SD700 fall under?
The SD700 is listed under Test & Measurement > Environmental & Mechanical Test > Humidity & Moisture > Humidity Meters / Hygrometers.
Can I view similar or alternative parts?
You can view similar parts to SD700 when available in the Humidity Meters / Hygrometers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SD700 you can contact the distributor directly for product support, shipping queries etc.
Is the SD700 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SD700 have stock available?
Authorised distributors including Newark Electronics, Distrelec, Transfer Multisort Elektronik, RS Americas and Farnell have stock available or on a lead time for SD700.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SD700 often in real-time on the comparison pages.
What if I can't find stock of SD700?
You can fill out our help required form which you can use to request a quote for SD700 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.