Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Meter Function | DC Current |
---|---|
Meter Range | 0µA to 100µA |
Panel Cutout Height | - |
Panel Cutout Width | - |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
External Depth | 34mm |
External Length / Height | 60mm |
External Width | 60mm |
Meter Size/Dimensions | 60mm x 60mm x 34mm |
Panel Cutout Diameter | 51mm |
Analogue Panel Meter, Moving Coil Type, Left Zero Hand, Dc Current, 0 A To 100 A Rohs Compliant: Yes |Multicomp SD60/0-100UA | Newark Electronics |
Where can I find additional details, specifications and documents for a SD60/0-100UA?
Additional datasheets, footprints and schematics for SD60/0-100UA are listed on our Part Details page. You can also find images and similar parts to SD60/0-100UA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SD60/0-100UA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SD60/0-100UA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SD60/0-100UA fall under?
The SD60/0-100UA is listed under Electrical & Lighting > Industrial Automation & Control Gear > Panel Meters & Instrumentation.
Can I view similar or alternative parts?
You can view similar parts to SD60/0-100UA when available in the Panel Meters & Instrumentation range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SD60/0-100UA you can contact the distributor directly for product support, shipping queries etc.
Is the SD60/0-100UA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SD60/0-100UA have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for SD60/0-100UA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SD60/0-100UA often in real-time on the comparison pages.
What if I can't find stock of SD60/0-100UA?
You can fill out our help required form which you can use to request a quote for SD60/0-100UA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.