Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Carrier Frequency | - |
---|---|
Transmission Range | - |
Directivity | 12° |
Supply Voltage Max | 16V |
Supply Voltage Min | 4.5V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 100°C |
Supply Current | 15mA |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Dark Current | 250nA |
Fall Time tf | 15ns |
Input Current | 15mA |
No. of Channels | 1Channels |
No. of Pins | 3Pins |
Operating Temperature Range | -40°C to +100°C |
Optocoupler Output Type | Schmitt Trigger |
Output Voltage | 2.4V |
Rise Time | 60ns |
IR RECEIVER, 2.5MW/CM2, TOP VIEW TH | element14 |
Opto Detector, Schmitt Trigger | Newark Electronics |
Where can I find additional details, specifications and documents for a SD5600-001?
Additional datasheets, footprints and schematics for SD5600-001 are listed on our Part Details page. You can also find images and similar parts to SD5600-001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SD5600-001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SD5600-001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SD5600-001 fall under?
The SD5600-001 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Infrared Products.
Can I view similar or alternative parts?
You can view similar parts to SD5600-001 when available in the Infrared Products range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SD5600-001 you can contact the distributor directly for product support, shipping queries etc.
Is the SD5600-001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SD5600-001 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for SD5600-001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SD5600-001 often in real-time on the comparison pages.
What if I can't find stock of SD5600-001?
You can fill out our help required form which you can use to request a quote for SD5600-001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.