Status: | Unknown |
---|---|
Series: | SD-50 Series |
RoHS: | Unknown |
Prices starting from US$27.81
Distributor | Stock | ||
---|---|---|---|
RS
from US$38.94
|
4
in stock
|
Buy Now | |
Sager
from US$28.06
|
129
in stock
|
Buy Now | |
Distrelec
from US$28.61
|
57
in stock
|
Buy Now | |
Jameco Electronics
from US$28.89
|
26
in stock
|
Buy Now | |
RS Americas
from US$35.13
|
11
in stock
|
Buy Now | |
element14
from US$38.46
|
5
in stock
|
Buy Now | |
Farnell
from US$43.52
|
5
in stock
|
Buy Now | |
Schukat Electronic
from US$27.81
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$38.74
|
-
|
Buy Now | |
Future Electronics
from US$31.70
|
-
|
Buy Now | |
Avnet America
from US$38.72
|
-
|
Buy Now | |
TTI Europe
from US$31.99
|
-
|
Buy Now |
No. of Outputs | 1 Output |
---|---|
Output Power Max | 50W |
Output Voltage - Output 1 | 12V |
Output Current - Output 1 | 4.2A |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | SD-50 Series |
Input Voltage DC Min | 36V |
Input Voltage DC Max | 72V |
DC / DC Converter Mounting | Panel |
DC / DC Converter Output Type | Fixed |
SVHC | No SVHC (07-Jul-2017) |
Approvals & Standards | CE |
Isolated DC/DC Converters - Chassis Mount 50.4W 12V 4.2A Input 36-72VDC | Sager |
MEAN WELL DC/DC Converter, 36 ... 72V, 12V, 4.2A, 50.4W | Distrelec |
Mean Well SD-50C-12 DC/DC Power Supply Single Output 12 Volt 4.2A 50.4W 5-Pin | Jameco Electronics |
DC-DC Converter,12V,4.2A,36-72V In, Enclosed, Panel Mnt, Commercial, SD Series | MEAN WELL SD-50C-12 | RS Americas |
DC-DC CONVERTER, 12V, 4.2A | element14 |
DC-DC converter, 36-72Vin, 12Vdc 4.2A | RS |
DC/DC-Conv 36-72V:12V 4,2A 50W | Schukat Electronic |
Dc-Dc Converter, 12V, 4.2A | Newark Electronics |
SD-50 Series 50.4 W Single Output 12 V DC/DC Converter Power Supply | Future Electronics |
Module DC-DC 1-OUT 12V 4.2A 50.4W | Avnet America |
36-72VDC O/P +12V4.2A | TTI Europe |
Where can I find additional details, specifications and documents for a SD-50C-12?
Additional datasheets, footprints and schematics for SD-50C-12 are listed on our Part Details page. You can also find images and similar parts to SD-50C-12 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SD-50C-12 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SD-50C-12 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SD-50C-12 fall under?
The SD-50C-12 is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to SD-50C-12 when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SD-50C-12 you can contact the distributor directly for product support, shipping queries etc.
Is the SD-50C-12 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SD-50C-12 have stock available?
Authorised distributors including Sager, Distrelec, Jameco Electronics, RS Americas and element14 have stock available or on a lead time for SD-50C-12.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SD-50C-12 often in real-time on the comparison pages.
What if I can't find stock of SD-50C-12?
You can fill out our help required form which you can use to request a quote for SD-50C-12 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.