Status: | Unknown |
---|---|
Series: | SD-50 Series |
RoHS: | Unknown |
Prices starting from US$27.81
Distributor | Stock | ||
---|---|---|---|
RS
from US$41.11
|
3
in stock
|
Buy Now | |
Distrelec
from US$28.61
|
62
in stock
|
Buy Now | |
Schukat Electronic
from US$27.81
|
32
in stock
|
Buy Now | |
Jameco Electronics
from US$28.90
|
23
in stock
|
Buy Now | |
element14
from US$38.88
|
12
in stock
|
Buy Now | |
Farnell
from US$36.66
|
12
in stock
|
Buy Now | |
RS Americas
from US$31.01
|
3
in stock
|
Buy Now | |
Newark Electronics
from US$41.70
|
-
|
Buy Now | |
Avnet America
from US$38.72
|
-
|
Buy Now | |
TTI Europe
from US$31.99
|
-
|
Buy Now | |
Sager
from US$28.06
|
-
|
Buy Now |
No. of Outputs | 1 Output |
---|---|
Output Power Max | 50W |
Output Voltage - Output 1 | 5V |
Output Current - Output 1 | 10A |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | SD-50 Series |
Input Voltage DC Min | 18V |
Input Voltage DC Max | 36V |
DC / DC Converter Mounting | Panel |
DC / DC Converter Output Type | Fixed |
SVHC | No SVHC (07-Jul-2017) |
Approvals & Standards | CE |
MEAN WELL DC/DC Converter, 19 ... 36V, 5V, 10A, 50W | Distrelec |
DC/DC-Conv 19-36V:5V 10,0A 50W | Schukat Electronic |
PWR,SPLY,DC/DC,50W,5V/10A, VIN=19-36V,UL/CSA/TUV/CE | Jameco Electronics |
DC-DC CONVERTER, 5V, 10A | element14 |
DC-DC converter, 19-36Vin, 5Vdc 10A | RS |
DC-DC Converter, Enclosed, 50W, 5V@10A, 19-36V In | MEAN WELL SD-50B-5 | RS Americas |
Dc-Dc Converter, 5V, 10A | Newark Electronics |
Module DC-DC 1-OUT 5V 10A 50W | Avnet America |
19-36VDC O/P +5V10A | TTI Europe |
Isolated DC/DC Converters - Chassis Mount 50W 5V 10A Input 19-36VDC | Sager |
Where can I find additional details, specifications and documents for a SD-50B-5?
Additional datasheets, footprints and schematics for SD-50B-5 are listed on our Part Details page. You can also find images and similar parts to SD-50B-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SD-50B-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SD-50B-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SD-50B-5 fall under?
The SD-50B-5 is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to SD-50B-5 when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SD-50B-5 you can contact the distributor directly for product support, shipping queries etc.
Is the SD-50B-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SD-50B-5 have stock available?
Authorised distributors including Distrelec, Schukat Electronic, Jameco Electronics, element14 and Farnell have stock available or on a lead time for SD-50B-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SD-50B-5 often in real-time on the comparison pages.
What if I can't find stock of SD-50B-5?
You can fill out our help required form which you can use to request a quote for SD-50B-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.