Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Meter Function | DC Current |
---|---|
Meter Range | 0A to 10A |
Panel Cutout Height | 44mm |
Panel Cutout Width | 44mm |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
External Depth | 10mm |
External Length / Height | 47mm |
External Width | 47mm |
Meter Movement FSD | 10A |
Meter Size/Dimensions | 47mm x 47mm x 23mm |
Pitch Spacing | 18mm |
Analogue Panel Meter, Moving Magnet Type, Left Zero Hand, Dc Current, 0A To 10A, 44 Mm, 44 Mm Rohs Compliant: Yes |Multicomp SD506/0-10A | Newark Electronics |
Where can I find additional details, specifications and documents for a SD506/0-10A?
Additional datasheets, footprints and schematics for SD506/0-10A are listed on our Part Details page. You can also find images and similar parts to SD506/0-10A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SD506/0-10A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SD506/0-10A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SD506/0-10A fall under?
The SD506/0-10A is listed under Electrical & Lighting > Industrial Automation & Control Gear > Panel Meters & Instrumentation.
Can I view similar or alternative parts?
You can view similar parts to SD506/0-10A when available in the Panel Meters & Instrumentation range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SD506/0-10A you can contact the distributor directly for product support, shipping queries etc.
Is the SD506/0-10A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SD506/0-10A have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for SD506/0-10A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SD506/0-10A often in real-time on the comparison pages.
What if I can't find stock of SD506/0-10A?
You can fill out our help required form which you can use to request a quote for SD506/0-10A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.