Status: | Unknown |
---|---|
Series: | SD-500 Series |
RoHS: | Unknown |
Prices starting from US$138.07
Distributor | Stock | ||
---|---|---|---|
RS
from US$193.90
|
48
in stock
|
Buy Now | |
Sager
from US$139.44
|
228
in stock
|
Buy Now | |
Distrelec
from US$142.20
|
97
in stock
|
Buy Now | |
Schukat Electronic
from US$138.07
|
85
in stock
|
Buy Now | |
RS Americas
from US$166.27
|
58
in stock
|
Buy Now | |
Conrad
from US$224.58
|
7
in stock
|
Buy Now | |
element14
from US$145.83
|
5
in stock
|
Buy Now | |
Farnell
from US$228.12
|
5
in stock
|
Buy Now | |
Jameco Electronics
from US$143.60
|
3
in stock
|
Buy Now | |
Newark Electronics
from US$192.92
|
-
|
Buy Now | |
Future Electronics
from US$157.70
|
-
|
Buy Now | |
Avnet America
from US$193.60
|
-
|
Buy Now | |
TTI Europe
from US$150.81
|
-
|
Buy Now |
No. of Outputs | 1 Output |
---|---|
Output Power Max | 504W |
Output Voltage - Output 1 | 24V |
Output Current - Output 1 | 21A |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | SD-500 Series |
Input Voltage DC Min | 19V |
Input Voltage DC Max | 72V |
DC / DC Converter Mounting | Panel |
DC / DC Converter Output Type | Fixed |
SVHC | No SVHC (07-Jul-2017) |
Approvals & Standards | CB CE |
Isolated DC/DC Converters - Chassis Mount 19-72Vin 24Vout 504W 21A | Sager |
MEAN WELL DC/DC Converter, 19 ... 72V, 24V, 21A, 504W | Distrelec |
DC/DC-Conv 19-72V:24V 21A 504W | Schukat Electronic |
DC-DC Converter,24V,21A,19-72V In, Enclosed, Panel Mnt, Commercial, SD Series | MEAN WELL SD-500L-24 | RS Americas |
DC-DC converter, 19-72Vin, 24Vdc 21A | RS |
Enclosed case, screw terminals · Forced air cooling by built-in DC fan · Overload protection, current limiting, hiccup after 5s, re-power-on · Wide input voltage range 4:1 · DC decoupling of input and output · Input/output insulation 2000V · Regulated output voltage · Short-circuit proof · Built-in remote On/Off control · Built-in remote sense function · DC OK signal | Conrad |
DC-DC CONVERTER, 24V, 21A | element14 |
Mean Well SD-500L-24 DC/DC Power Supply Single Output 24 Volt 21A 504W 13-Pin | Jameco Electronics |
Dc-Dc Converter, 24V, 21A | Newark Electronics |
19-72Vin 24Vout 504W 21A DC/DC Converter | Future Electronics |
Module DC-DC 1-OUT 24V 21A 504W | Avnet America |
DC/DC 504W 24V 21A | TTI Europe |
Where can I find additional details, specifications and documents for a SD-500L-24?
Additional datasheets, footprints and schematics for SD-500L-24 are listed on our Part Details page. You can also find images and similar parts to SD-500L-24 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SD-500L-24 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SD-500L-24 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SD-500L-24 fall under?
The SD-500L-24 is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to SD-500L-24 when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SD-500L-24 you can contact the distributor directly for product support, shipping queries etc.
Is the SD-500L-24 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SD-500L-24 have stock available?
Authorised distributors including Sager, Distrelec, Schukat Electronic, RS Americas and RS have stock available or on a lead time for SD-500L-24.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SD-500L-24 often in real-time on the comparison pages.
What if I can't find stock of SD-500L-24?
You can fill out our help required form which you can use to request a quote for SD-500L-24 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.