Status: | Unknown |
---|---|
Series: | SD-500 Series |
RoHS: | Unknown |
Prices starting from US$138.07
Distributor | Stock | ||
---|---|---|---|
RS
from US$144.40
|
3
in stock
|
Buy Now | |
RS Americas
from US$166.27
|
24
in stock
|
Buy Now | |
Sager
from US$139.44
|
22
in stock
|
Buy Now | |
Jameco Electronics
from US$143.60
|
8
in stock
|
Buy Now | |
Schukat Electronic
from US$138.07
|
7
in stock
|
Buy Now | |
Newark Electronics
from US$192.92
|
-
|
Buy Now | |
Avnet America
from US$193.60
|
-
|
Buy Now | |
element14
from US$153.08
|
-
|
Buy Now | |
TTI Europe
from US$159.94
|
-
|
Buy Now | |
Farnell
from US$164.09
|
-
|
Buy Now |
No. of Outputs | 1 Output |
---|---|
Output Power Max | 480W |
Output Voltage - Output 1 | 12V |
Output Current - Output 1 | 40A |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | SD-500 Series |
Input Voltage DC Min | 72V |
Input Voltage DC Max | 144V |
DC / DC Converter Mounting | Panel |
DC / DC Converter Output Type | Fixed |
SVHC | No SVHC (07-Jul-2017) |
Approvals & Standards | CB CE |
DC-DC Converter,12V,40A,72-144V In, Enclosed, Panel Mnt, Commercial, SD Series | MEAN WELL SD-500H-12 | RS Americas |
Isolated DC/DC Converters - Chassis Mount 72-144Vin 12Vout 480W 40A | Sager |
PWR SPLY,DC-DC,480W,72-144VDC 12@40A,ENCL,CE | Jameco Electronics |
DC/DC-Conv 72-144V:12V 40A 480W | Schukat Electronic |
DC-DC converter, 72-144Vin, 12Vdc 40A | RS |
Dc-Dc Converter, 12V, 40A | Newark Electronics |
Module DC-DC 1-OUT 12V 40A 480W | Avnet America |
DC-DC CONVERTER, 12V, 40A | element14 |
72-144VDC O/P +12V40A | TTI Europe |
Where can I find additional details, specifications and documents for a SD-500H-12?
Additional datasheets, footprints and schematics for SD-500H-12 are listed on our Part Details page. You can also find images and similar parts to SD-500H-12 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SD-500H-12 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SD-500H-12 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SD-500H-12 fall under?
The SD-500H-12 is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to SD-500H-12 when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SD-500H-12 you can contact the distributor directly for product support, shipping queries etc.
Is the SD-500H-12 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SD-500H-12 have stock available?
Authorised distributors including RS Americas, Sager, Jameco Electronics, Schukat Electronic and RS have stock available or on a lead time for SD-500H-12.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SD-500H-12 often in real-time on the comparison pages.
What if I can't find stock of SD-500H-12?
You can fill out our help required form which you can use to request a quote for SD-500H-12 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.